location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born Interactieve Doll "Boy"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Interactieve Doll "Boy"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
822012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167822012
Category: Dolls Check ‘Zapf’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:14:03
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name BABY born Interactieve Doll "Boy" :
The long product name of BABY born Interactieve Doll "Boy". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Interactive Boy
More>>>
BABY born Interactieve Doll "Boy":
The official description of BABY born Interactieve Doll "Boy" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BABY born® Boy is sooo cute! Only just born, and already this little sunbeam is melting hearts here, there and everywhere.
His nine features, none of which require batteries, make the mother-child role play even more exciting and realistic. He can drink from his bottle and eat his BABY born® porridge from his plate using a spoon. And whatever goes in, needs to come out again of course: he can wet his nappy and go potty for peeing and pooing by click.
The BABY born® Boy can move his arms, legs and head and loves spending time in the water. From time to time he cries real tears, when he gets tired from all the playing. But if you give him his dummy, he will quickly close his eyes and peacefully fall asleep.
The set of basics includes a blue bodysuit and a hat.

- BABY born® Interactive Boy
- With nine lifelike functions for even greater fun
- Varied (role) play with BABY born® boosts the imagination and has been proven to support the development of social skills and values such as responsibility, communication and empathy
- No batteries required

Short summary description BABY born Interactieve Doll "Boy":
This short summary of the BABY born Interactieve Doll "Boy" data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born Interactieve Doll "Boy", Male, 3 yr(s), 430 mm, Multicolour

Long summary description BABY born Interactieve Doll "Boy":
This is an auto-generated long summary of BABY born Interactieve Doll "Boy" based on the first three specs of the first five spec groups.

BABY born Interactieve Doll "Boy". Doll's gender: Male, Recommended age (min): 3 yr(s). Height: 430 mm. Product colour: Multicolour

Features
Product colour *
Multicolour
Doll's gender *
Male
Removable dress
Yes
Recommended age (min) *
3 yr(s)
Learning & training skills
Role playing
Yes
Battery
Batteries required
No
Weight & dimensions
Height *
430 mm
Packaging data
Package width
332 mm
Package depth
180 mm
Package height
377 mm
Package volume
22500 cm³
Packaging content
Batteries included
No
Accessories included in set
Doll bib, Feeding bottle, Doll hat, Porridge, Romper suit
Logistics data
Master (outer) case width
191 mm
Master (outer) case length
394 mm
Master (outer) case height
544 mm
Master (outer) case volume
41000 cm³
Master (outer) case net weight
2.76 kg
Master (outer) case gross weight
3.41 kg
Products per master (outer) case
2 pc(s)
Products per intermodal container (20ft)
1368 pc(s)
Products per intermodal container (40ft)
2736 pc(s)