location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Baby Annabell 794401 doll

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby Annabell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
794401
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
794401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167794401
Category: Dolls Check ‘Zapf’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:13:46
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Baby Annabell 794401 doll:
This short summary of the Baby Annabell 794401 doll data-sheet is auto-generated and uses the product title and the first six key specs.

Baby Annabell 794401, Female, 3 yr(s), Girl, 430 mm, Multicolour

Long summary description Baby Annabell 794401 doll:
This is an auto-generated long summary of Baby Annabell 794401 doll based on the first three specs of the first five spec groups.

Baby Annabell 794401. Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl. Battery type: AA. Height: 430 mm. Product colour: Multicolour

Features
Product colour *
Multicolour
Doll's gender *
Female
Removable dress
Yes
Suggested gender
Girl
Recommended age (min) *
3 yr(s)
Integrated sensors
Motion sensor, Touch sensor
Learning & training skills
Role playing
Yes
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
3
Weight & dimensions
Height *
430 mm
Packaging data
Package width
301 mm
Package depth
201 mm
Package height
393 mm
Packaging data
Package volume
23800 cm³
Package type
Box
Packaging content
Batteries included
No
Accessories included in set
Doll bib, Doll diaper, Doll jewelry, Feeding bottle, Doll hat, Pacifier
Logistics data
Master (outer) case width
432 mm
Master (outer) case length
408 mm
Master (outer) case height
498 mm
Master (outer) case volume
88000 cm³
Master (outer) case net weight
5.42 kg
Master (outer) case gross weight
6.3 kg
Products per master (outer) case
4 pc(s)
Products per intermodal container (20ft)
1276 pc(s)
Products per intermodal container (40ft)
2552 pc(s)
Brand Image Product code Product Stock Price from
Baby Annabell Mia so Soft Baby Annabell Mia so Soft
(show image)
794227 Mia so Soft
Baby Annabell Sophia so Soft Baby Annabell Sophia so Soft
(show image)
794234 Sophia so Soft
Baby Annabell Learns to Walk Baby Annabell Learns to Walk
(show image)
793411 Learns to Walk