Plieger Type 22, 600 x 1000

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5693
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger Type 22, 600 x 1000:

Plieger Type 22, 600 x 1000, Aluminium, Double panel, double convector (Type 22), Panel radiator, Horizontal, ISSO, Kiwa, CE, 1754 W

Long summary description Plieger Type 22, 600 x 1000:

Plieger Type 22, 600 x 1000. Product colour: Aluminium, Type: Double panel, double convector (Type 22), Product type: Panel radiator. Heating capacity in watts: 1754 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 1000 mm, Height: 600 mm, Depth: 100 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.