DELL logo

DELL Chromebook 3120 Intel® Celeron® N2840 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-RS-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169966
Info modified on:
20 Mar 2024, 09:02:43
Warranty:
1 Year CAR
Long product name DELL Chromebook 3120 Intel® Celeron® N2840 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-RS-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:

11.6" (1366x768) LED Touch, Intel Celeron N2840 (1M Cache, 2.16 GHz), 4GB DDR3L 1333MHz, 16GB (eMMC), Intel HD Graphics, 802.11 a/b/g/n/ac, Bluetooth 4.0, 3 Cell, ChromeOS

DELL Chromebook 3120 Intel® Celeron® N2840 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-RS-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:

Superior durability and design.
School tough: The Dell Chromebook 11 is MIL-STD (U.S. Military Standard) tested for durability, pressure, temperature, humidity, shock and vibration so it can handle student life.

Built for the backpack: The rubberized LCD and base trim absorbs shock for superior drop protection.

Surface strength: The optional scratch-resistant touch screen is made of Corning Gorilla Glass NBT — built to handle every tap, stroke and swipe.

Spill protection: Students can learn without fear. A fully sealed keyboard and touch pad provide the industry’s best spill protection for a student laptop.

Lightweight design: At under three pounds with a compact 11.6" display, it’s easy to pop it in a backpack and head from class to class.

Innovative features
Flexible viewing: A 180-degree LCD hinge reduces stress on the lid, lets it lay flat and allows students to easily adjust their screen for more group work opportunities.

Creative opportunity: Encourage collaboration while deterring distraction with the inventive Chromebook. Multi-colored lights signal to the teacher when students are online and not participating, or they can be used to answer questions for a fun change in classroom interaction.

Easy to hear: Whether they are watching a presentation, chatting with a classmate or playing music to inspire, the dual-array microphones and front-facing speakers make it easy to hear and be heard.

Apps for everything: Their favorite Google apps are built in, and there are thousands more available at the Chrome Web Store to help them collaborate and create with ease. They don’t even have to be online to use the apps, so their creativity knows no bounds.

Impressive performance
Power performer: A 4th Gen Intel® Core™ processor gives them the speed they need for easier multitasking. The Dell Chromebook 11 boots up in less than 8 seconds. Load web pages with the ChromeOS and Chrome browser in an instant for better productivity.

Excellent battery life: With state of the art battery life, there is more to see and learn without looking for an outlet.

Automatically secure: Students can stay online without the risk of security threats. Apps and data are automatically scanned for malware in the cloud, so your Chromebook stays secure without any additional software.

Always up to date: Software updates happen automatically, so you will never need to purchase or install upgrades manually.

Drive student success with education solutions
Dell K-12 Education Solutions help schools effectively use technology, increase teacher productivity and engage students. From hardware and software support to IT planning and professional development for teachers, Dell helps schools build a digital learning environment from start to finish.

Cloud-based convenience

Simple syncing
Connect with other Android™ phones, tablets or other devices running a Chrome browser for interactive presentations.

Smart backup
Count on Google Drive for cloud backup and storage (200GB1 free for 2 years). Students can access their files from almost anywhere and even print straight from the cloud.

Short summary description DELL Chromebook 3120 Intel® Celeron® N2840 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-RS-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:

DELL Chromebook 3120, Intel® Celeron®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description DELL Chromebook 3120 Intel® Celeron® N2840 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-RS-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:

DELL Chromebook 3120. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-RS-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.