location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Cheetah 600GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cheetah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600GB 3.5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3600057SS-RFB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783150367
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 12:33:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Cheetah 600GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 GB 3.5" 15000 RPM SAS
  • - Server/workstation HDD
  • - Storage drive buffer size: 16 MB
  • - 686 g
Long product name Seagate Cheetah 600GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS :
The long product name of Seagate Cheetah 600GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cheetah 15K.7 600 GB SAS
More>>>
Seagate Cheetah 600GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS:
The official description of Seagate Cheetah 600GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The higher performance and capacity of Seagate Cheetah 15K.7 drives reduce storage costs per GB and increase capacity per watt. The drive has the industry’s highest reliability rating, reducing drive replacement costs. The Cheetah 15K.7 drive includes Seagate PowerTrim technology, which dynamically optimizes drive power consumption at all levels of activity.
- Third-generation perpendicular recording for maximum capacity
- Unprecedented performance with a 16 percent increase in sustained data rate over the last generation, up to 171 MB/sec.
- Industry’s highest 3.5-inch drive reliability at 1.6-million-hours MTBF.
- Seagate proprietary PowerTrim technology provides up to 21 percent improvement over the last generation in watts/GB at idle.
- Advanced read/write technology delivers unrecoverable error rate of 1x10E16 and AFR of 0.55 percent
- Available in 4Gb/s FC or 6Gb/s SAS interfaces

Short summary description Seagate Cheetah 600GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS:
This short summary of the Seagate Cheetah 600GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Cheetah 600GB 3.5, 600 GB, 15000 RPM, 16 MB, 3.5", SAS

Long summary description Seagate Cheetah 600GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS:
This is an auto-generated long summary of Seagate Cheetah 600GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS based on the first three specs of the first five spec groups.

Seagate Cheetah 600GB 3.5. HDD capacity: 600 GB, HDD speed: 15000 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: SAS

Features
HDD capacity *
600 GB
HDD speed *
15000 RPM
Storage drive buffer size *
16 MB
HDD size *
3.5"
Interface *
SAS
Type *
HDD
Component for *
Server/workstation
HDD number of heads
8
Read seek time
3.4 ms
Write seek time
3.9 ms
Average latency
2 ms
Mean time between failures (MTBF)
1600000 h
Power
Power consumption (typical)
16.35 W
Power
Power consumption (idle)
11.68 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating vibration
1 G
Non-operating vibration
3 G
Operating shock
60 G
Non-operating shock
300 G
Weight & dimensions
Width
101.6 mm
Height
25.4 mm
Depth
146.5 mm
Weight
686 g
Logistics data
Harmonized System (HS) code
84717050
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:20:23
Uk has collected 7 expert reviews for Seagate Cheetah 600GB 3.5 internal hard drive 3.5" 15000 RPM SAS 16 MB and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
tweaktown.com
Updated:
2018-06-01 09:20:23
It is always difficult to hold back that sense of feeling like a kid in a candy store every time a box of Cheetahs arrives. Oh goodie, oh goodie, oh goodie! - Now that we have that out of the way… Seagate Technology released the first 15,000 RPM e...
Bottom line Seagate has a very interesting history as a company and a long line of products to hold a historic first title. The company was the first with 5,400, 7,200, 10,000 and 15,000 RPM enterprise drives as well as the first drive with a fiber channel int...
90%
rwlabs.com
Updated:
2018-06-01 09:20:23
With SSD prices still quite high many of you keep wondering about what’s the fastest drive out there with the best storage/price ratio. A few months ago we brought you some of the fastest enterprise HDDs made by Seagate, the Constellation ES SA...
Good Build Quality, Speeds, 600GB Of Space, Low Noise Levels (Compared To Other 15k HDDs)...
Bad Price (For Some), SAS Only (Extra Card Required)...
Bottom line There are currently only a few disk drive manufacturers that produce 15k drives but much like the 7200.11 series or the Barracuda XT Seagate has always managed to make their drives a tad faster. Purchasing Maxtor a while back which in turn had...
0%
umlan.com
Updated:
2018-06-01 09:20:23
It is amazing how we progress in to the technological field. Just 60 years ago we were looking at methods to store information on to physical media. Who thought that this could be possible? Now we are no longer seeking methods of storing data but rathe...
Good FIPS 1402 compliant, Self Encryption technology (Available onl selected models only), Fast 6gbps SAS performance, Outstanding reliability and failure rate...
Bad Temperature levels could be a bit lower.
Bottom line Judging by what we saw in our review the overall performance and features of Cheetah 15k.7 is nothing less of remarkable. There are few factors that we need to keep in mind while handling Cheetah. One of the very important factors I would like to menti...
100%
Computerpoweruser.com
Updated:
2018-06-01 09:20:23
As with the NS.2 zoo revue, other members of this wilder Cheetah’s pride have built-in self-encryption. In like manner, the 15K.7 family shares the same capacity and interface options as the NS.2 above, along with the same areal density, firmware update technology...
90%
barefeats.com
Updated:
2018-06-01 09:20:23
The Cheetah 15K.7 is the fastest SAS drive we've ever tested plus it now offers storage capacity up to 600GB...
0%
benchmarkreviews.com
Updated:
2018-06-01 09:20:23
Benchmark Reviews begins our conclusion with a short summary for each of the areas that we rate. The first section is performance, which considers how effective the Seagate Cheetah 15K.7 SAS hard drive performs in operations against direct competitor...
Good Impressive 204 MBps read and 203 write bandwidth with ATTO, 5-Year product warranty with advance exchange available, 15,000 RPM Spindle speed offers quick transfer response time, 600GB Perpendicular Recording Enterprise storage capacity, PowerTrim feat...
Bad Fast mechanical rotation generates tremendous heat, May be replaced with SSD technology in the near future, Considerably low IOPS transaction performance, Not available with SATAIII 6GBps interface for SOHO servers...
Bottom line Benchmark Reviews begins our conclusion with a short summary for each of the areas that we rate. The first section is performance, which considers how effective the Seagate Cheetah 15K.7 SAS hard drive performs in operations against direct competitor p...
88%
tomshardware.com
Updated:
2018-06-01 09:20:23
Everyone talks about SSDs, but conventional hard drives continue to make lot of progress, especially in the enterprise space, where established...
Bottom line Conclusion We included several additional hard drives in the benchmark charts to provide some points of reference for our review candidates. Obviously, the latest hard drives deliver considerably higher performance than their predecessors. One example...
0%
Brand Image Product code Product Stock Price from
Seagate Constellation 500GB 2.5" SATA II internal hard drive 7200 RPM 32 MB 2.5" Serial ATA II Seagate Constellation 500GB 2.5" SATA II internal hard drive 7200 RPM 32 MB 2.5" Serial ATA II
(show image)
ST9500530NS 500GB 2.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Constellation 160GB 2.5" SATA II internal hard drive 7200 RPM 32 MB 2.5" Serial ATA II Seagate Constellation 160GB 2.5" SATA II internal hard drive 7200 RPM 32 MB 2.5" Serial ATA II
(show image)
ST9160511NS 160GB 2.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 250GB 2.5" SATA II internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II Seagate Momentus 250GB 2.5" SATA II internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II
(show image)
ST9250315AS 250GB 2.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 250GB 2.5" SATA II internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II Seagate Momentus 250GB 2.5" SATA II internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II
(show image)
ST9250315ASG 250GB 2.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 146.3GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5" Seagate Cheetah 146.3GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5"
(show image)
ST3146356SS 146.3GB 3.5" SAS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 146GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5" Seagate Cheetah 146GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5"
(show image)
ST3146356FC 146GB 3.5" SAS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)