location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plieger Type 11, 900 x 600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plieger Check ‘Plieger’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type 11, 900 x 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7340897 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711238332123
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plieger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Plieger Type 11, 900 x 600:
This short summary of the Plieger Type 11, 900 x 600 data-sheet is auto-generated and uses the product title and the first six key specs.

Plieger Type 11, 900 x 600, Black, Single panel, single convector (Type 11), Panel radiator, Horizontal, ISSO, Kiwa, CE, 745 W

Long summary description Plieger Type 11, 900 x 600:
This is an auto-generated long summary of Plieger Type 11, 900 x 600 based on the first three specs of the first five spec groups.

Plieger Type 11, 900 x 600. Product colour: Black, Type: Single panel, single convector (Type 11), Product type: Panel radiator. Heating capacity in watts: 745 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 600 mm, Height: 900 mm, Depth: 70 mm

Brand Image Product code Product Stock Price from
Plieger

Plieger 7340892 central heating radiator Grey Single panel, single convector (Type 11) Panel radiator
(show image)
7340892 7340892 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340889 central heating radiator Beige Single panel, single convector (Type 11) Panel radiator
(show image)
7340889 7340889 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7341183 central heating radiator Grey Double panel, double convector (Type 22) Panel radiator
(show image)
7341183 7341183 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340895 central heating radiator Anthracite, Metallic Single panel, single convector (Type 11) Panel radiator
(show image)
7340895 7340895 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340893 central heating radiator Aluminium Single panel, single convector (Type 11) Panel radiator
(show image)
7340893 7340893 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Type 11, 900 x 600
(show image)
7340888 Type 11, 900 x 600 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Type 11, 900 x 400
(show image)
7340877 Type 11, 900 x 400 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Type 11, 900 x 600
(show image)
7340896 Type 11, 900 x 600 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Type 11, 900 x 400
(show image)
7340885 Type 11, 900 x 400 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Type 11, 600 x 1600
(show image)
7340824 Type 11, 600 x 1600 0.00
(excl. VAT)
0 (incl. VAT)