location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1500-sheet High-capacity Input Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 1500-sheet High-capacity Input Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T0F54A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899045879 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 274828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2024 17:11:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 1500-sheet High-capacity Input Tray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multi-Purpose tray
  • - 1500 sheets
  • - Brand compatibility: HP
  • - Black
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to hp.com/support to learn about HP award winning service and support options in your region
Long product name HP LaserJet 1500-sheet High-capacity Input Tray :
The long product name of HP LaserJet 1500-sheet High-capacity Input Tray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 1500-sheet High-capacity Input Tray
More>>>
HP LaserJet 1500-sheet High-capacity Input Tray:
The official description of HP LaserJet 1500-sheet High-capacity Input Tray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP LaserJet 1500-sheet High-capacity Input Tray:
This short summary of the HP LaserJet 1500-sheet High-capacity Input Tray data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1500-sheet High-capacity Input Tray, Multi-Purpose tray, HP, HP LaserJet Ent M806 / MFP M830, 1500 sheets, Black, Business

Long summary description HP LaserJet 1500-sheet High-capacity Input Tray:
This is an auto-generated long summary of HP LaserJet 1500-sheet High-capacity Input Tray based on the first three specs of the first five spec groups.

HP LaserJet 1500-sheet High-capacity Input Tray. Type: Multi-Purpose tray, Brand compatibility: HP, Compatibility: HP LaserJet Ent M806 / MFP M830. Media types supported: 11 x 17", Media size (tray 1): A3. Width: 634 mm, Depth: 715 mm, Height: 399 mm. Package width: 856 mm, Package depth: 838 mm, Package height: 671 mm. Products per pallet: 1 pc(s), Layers per pallet: 1 pc(s), Pallet gross weight: 47.3 g

Features
Type *
Multi-Purpose tray
Brand compatibility *
HP
Compatibility *
HP LaserJet Ent M806 / MFP M830
Maximum capacity
1500 sheets
Product colour
Black
HP segment
Business
Media formats
Media types supported
11 x 17"
Media size (tray 1)
A3
Weight & dimensions
Width
634 mm
Depth
715 mm
Height
399 mm
Weight
31.4 kg
Packaging data
Package width
856 mm
Package depth
838 mm
Packaging data
Package height
671 mm
Package weight
47.3 kg
Brand-specific features
HP GTIN (EAN/UPC)
889899045879
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Logistics data
Pallet dimensions (W x D x H)
856 x 838 x 671 mm
Products per pallet
1 pc(s)
Pallet dimensions (W x D x H) (imperial)
856 x 838.2 x 670.6 mm (33.7 x 33 x 26.4")
Pallet weight (imperial)
47.2 kg (104 lbs)
Layers per pallet
1 pc(s)
Pallet gross weight
47.3 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)