location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerVault MD1420 Rack (2U) 10.8 TB HDD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerVault
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD1420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1420-0978
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063830978
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2022 17:47:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerVault MD1420 Rack (2U) 10.8 TB HDD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U) Silver
  • - Total installed storage capacity: 10.8 TB Number of storage drives supported: 24 HDD & SSD
  • - 600 W
Warranty: 3 Years Next Business Day
Long product name DELL PowerVault MD1420 Rack (2U) 10.8 TB HDD Silver :
The long product name of DELL PowerVault MD1420 Rack (2U) 10.8 TB HDD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24x2.5", 10800GB HDD, Bezel, 600W - Silver
More>>>
DELL PowerVault MD1420 Rack (2U) 10.8 TB HDD Silver:
The official description of DELL PowerVault MD1420 Rack (2U) 10.8 TB HDD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand and accelerate data access

The Dell Storage MD1400 and MD1420 direct-attached storage (DAS) enclosures with 12Gb SAS throughput have been specifically engineered to work with the 13th generation of PowerEdge servers using the newest line of PowerEdge RAID Controller 9 (PERC9) 12Gb SAS cards. Scaling capacity behind innovative next-generation servers enables end-to-end 12Gb solutions with exceptional storage flexibility and IO performance for such applications as:
- High-performance databases
- Streaming digital media
- Storage-intensive applications

Match your data requirements

With twice the data throughput as previous generation enclosures and flexibility to mix and match NL-SAS, SAS and SSD drives, the MD1400 and MD1420 offer you a wide variety of options that can fit your exact specifications. From the high-density MD1400 with up to 12 x 4TB 6Gb HDDs to the performance –optimized MD1420 with up to 24 x 12Gb 2.5" SSDs, whatever configuration you choose provides a viable storage solution for your particular workload.

Directly connect up to eight MD enclosures behind your PowerEdge server using a 12Gb SAS host bus adapter (HBA) or the PERC9 card. Provide up to 384TB maximum capacity (eight MD1400 enclosures, each with 12 x 4TB 7200 rpm 3.5" SAS HDDs) or up to 192 high-speed SSDs (eight MD1420 enclosures, each with 24 x 12Gb SAS 2.5" SSDs) for each server.

Manage and secure with ease

Dell OpenManage storage manager software allows you to manage both the in-server storage and external DAS as a single interface, optimizing with the end-to-end 12Gb connectivity. If drive security is a priority, the option to include self-encrypted drives (SEDs) with drive-level encryption ensures your data is secure, even when the drive is removed. What's more, the SEDs support instant Secure Erase, which permanently removes data when repurposing or decommissioning drives.

The MD series complements the existing Microsoft® Windows Server® 2012 R2 software currently operating on the PowerEdge servers, allowing users who are familiar with, or have standardized on, the Windows OS management tool to take advantage of their tightly integrated management tools through Storage Spaces. Windows Storage Spaces is simple and easy to use regardless of the user’s level of familiarity with storage systems. With the MD series you can take advantage of the many features offered with Storage Spaces, including automatic storage tiering and disk resiliency.

Short summary description DELL PowerVault MD1420 Rack (2U) 10.8 TB HDD Silver:
This short summary of the DELL PowerVault MD1420 Rack (2U) 10.8 TB HDD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerVault MD1420, Rack (2U), 10.8 TB, HDD, Silver

Long summary description DELL PowerVault MD1420 Rack (2U) 10.8 TB HDD Silver:
This is an auto-generated long summary of DELL PowerVault MD1420 Rack (2U) 10.8 TB HDD Silver based on the first three specs of the first five spec groups.

DELL PowerVault MD1420. Chassis type: Rack (2U). Total installed storage capacity: 10.8 TB, Installed storage drive type: HDD

Expand and accelerate data access
Expand and accelerate data access

The Dell Storage MD1400 and MD1420 direct-attached storage (DAS) enclosures with 12Gb SAS throughput have been specifically engineered to work with the 13th generation of PowerEdge servers using the newest line of PowerEdge RAID Controller 9 (PERC9) 12Gb SAS cards. Scaling capacity behind innovative next-generation servers enables end-to-end 12Gb solutions with exceptional storage flexibility and IO performance for such applications as:

High-performance databases
Streaming digital media
Storage-intensive applications

Match your data requirements
Match your data requirements

With twice the data throughput as previous generation enclosures and flexibility to mix and match NL-SAS, SAS and SSD drives, the MD1400 and MD1420 offer you a wide variety of options that can fit your exact specifications. From the high-density MD1400 with up to 12 x 10TB 12Gb HDDs to the performance –optimized MD1420 with up to 24 x 12Gb 2.5" SSDs, whatever configuration you choose provides a viable storage solution for your particular workload.

Directly connect up to eight MD enclosures behind your PowerEdge server using a 12Gb SAS host bus adapter (HBA) or the PERC9 card. Provide up to 960TB maximum capacity (eight MD1400 enclosures, each with 12 x 10TB 7200 rpm 3.5" SAS HDDs) or up to 192 high-speed SSDs (eight MD1420 enclosures, each with 24 x 12Gb SAS 2.5" SSDs) for each server.

Manage and secure with ease
Manage and secure with ease

Dell OpenManage storage manager software allows you to manage both the in-server storage and external DAS as a single interface, optimizing with the end-to-end 12Gb connectivity. If drive security is a priority, the option to include self-encrypted drives (SEDs) with drive-level encryption ensures your data is secure, even when the drive is removed. What's more, the SEDs support instant Secure Erase, which permanently removes data when repurposing or decommissioning drives.

The MD series complements the existing Microsoft® Windows Server® 2012 R2 software currently operating on the PowerEdge servers, allowing users who are familiar with, or have standardized on, the Windows OS management tool to take advantage of their tightly integrated management tools through Storage Spaces. Windows Storage Spaces is simple and easy to use regardless of the user’s level of familiarity with storage systems. With the MD series you can take advantage of the many features offered with Storage Spaces, including automatic storage tiering and disk resiliency.

Storage
Storage drive size
2.5"
HDD speed
10000 RPM
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60
Hot-swap drive bays
Yes
Storage drives installed *
Yes
Total installed storage capacity *
10.8 TB
Number of storage drives installed *
6
Number of storage drives supported *
24
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Network
Wi-Fi
No
Ports & interfaces
USB port *
No
Design
Chassis type *
Rack (2U)
Product colour
Silver
Power
Power supply unit (PSU) capacity
600 W
Redundant power supply (RPS) support
Yes
Weight & dimensions
Width *
482 mm
Depth *
541 mm
Height *
87 mm
Other features
Dell E-Value Code
PVMD142011T
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL PowerVault MD1420 Rack (2U) 10.8 TB HDD Silver:
Disclaimer

Actual configuration might differ from illustration