location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerVault MD1220 Storage server Rack (2U) 14.4 TB HDD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerVault
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD1220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1220-0954
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063830954
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2021 07:15:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 1220-0954 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerVault MD1220 Storage server Rack (2U) 14.4 TB HDD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business Storage server Rack (2U) Silver
  • - Total installed storage capacity: 14.4 TB Number of storage drives supported: 24 HDD & SSD
  • - Ethernet LAN
  • - 600 W
Warranty: 3 Year Next Business Day
Long product name DELL PowerVault MD1220 Storage server Rack (2U) 14.4 TB HDD Silver :
The long product name of DELL PowerVault MD1220 Storage server Rack (2U) 14.4 TB HDD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12x1200GB, SAS, 2.5", 600W, Bezel
More>>>
DELL PowerVault MD1220 Storage server Rack (2U) 14.4 TB HDD Silver:
The official description of DELL PowerVault MD1220 Storage server Rack (2U) 14.4 TB HDD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At a Glance
PowerVault MD1220 is a direct-attached, energy-efficient storage expansion enclosure that provides the performance to satisfy demanding applications.

Expansion for Performance-Intensive, Single-Server Applications
PowerVault MD1220 direct-attached storage (DAS) enclosure is the second generation of Dell's energy-efficient, small-form-factor (SFF), 2.5-inch drive expansion enclosure. The PowerVault MD1220 offers seamless expansion for Dell PowerEdge servers and various Dell Storage arrays, providing IOPs needed to satisfy performance-intensive application. This expansion array can support 24, 2.5-inch SAS hard-disk drives (HDDs) or solid-state drives (SSDs)2 in a 2U array and expands up to 8 arrays per adapter, so you don’t have to trade capacity for performance.

Optimizing Performance, Enhancing Security While doubling the Throughput: The PowerVault MD1220 leverages SAS 2.0 technology, which enables double the throughput over previous generation, with a 6Gb/s SAS interface and offers performance optimization with automatic I/O load balancing across redundant paths and enhanced security, over previous generation with new self-encrypting drive (SED) support.

Improved efficiency: The PowerVault MD1220 improves energy efficiency over previous generation, with new 80PLUS® Silver Certified power supplies. This enhancement augments the efficiencies already gained with 2.5-inch drives and variable speed fans.

Satisfying Even the Most Performance-Hungry Applications
The PowerVault MD1220 direct-attached storage array offers compelling performance.

6Gb/s SAS: With improved throughput from the last-generation, the PowerVault MD1220 can satisfy even the most performance-intensive applications, such as Web hosting, database and e-mail.

Solid State Drives: Pair the increased IOPs and throughput of 6Gb/s SAS with support for solid state drives (SSD), an ideal solution for applications that rely on random block access.

Automatic I/O Load Balancing: Further optimizing the performance of the PowerVault MD1220, the PERC H810 Host-RAID adapter has automatic I/O balancing between the server and storage array. The PERC H810 can detect when a single path starts to get saturated and then balance the I/O traffic across both paths.

The PowerVault MD1220 can deliver the speed, performance and reliability to satisfy performance intensive single server applications that store active and frequently changing information.

Your Energy-Conscious Storage
The PowerVault MD1220 is a small-form-factor (SFF) expansion enclosure that helps manage power, heat and space consumption in your data center. In fact, 2.5-inch disks consume less power and 70% less space than 3.5" drives, and supports Fresh Air cooling (up to 35º Celsius).
Additionally, the MD1220 power supplies are 80PLUS® Silver Certified, and, with variable-speed, temperature-controlled fans, are designed to deliver optimal performance and energy efficiency

Keeping Your Data Safe
Access and accuracy of your data are key to the success of any business. The PowerVault MD1220 has been engineered to help maximize your uptime and the security of your data.
Redundant Path with I/O Load Balancing: You can rest assured that your data will be available when you need it. Even if a single cable path fails from one port of the PERC H810, you will continue to have access to your data through the second port.

Self-Encrypting Drives (SED): Self-encrypting drives help to ensure that your data is secure with drive-level encryption, so, even if a drive is removed from its storage system or the server it in which it is housed, the data on the drive is encrypted and rendered useless to anyone who attempts to access it without the appropriate security authorization. Additionally, SED supports instant secure erase of drives, which permanently removes data when repurposing or decommissioning drives.

Hot-Swappable Drives: With hot-swappable drives, you can remove and replace drives even when your system is operating. No need to shut down, and no need to reboot: New drives are available right away.

Leveraging the PERC H810 RAID Controller

The PowerVault™ MD1220 leverages the latest PCI Express 2.0 interface, offering excellent performance for enterprise.
The configuration of the PERC H810 Host-RAID adapter helps to increase reliability and fault tolerance by enabling the software to recognize the entire array as a single unit, regardless of how many disks are activated for storage in the array. With the PERC H810, customers can choose the RAID option that supports their application. The PERC H810 supports RAID levels 0, 1, 5, 6, 10, 50 and 60.

Dell™ PowerVault MD1220 storage array is engineered to work optimally with Dell PowerEdge™ servers. Dell OpenManage™ Storage Manager Software can manage both the external array and internal storage within the server itself. See PERC H810 server compatibility matrix for a list of currently supported servers.
Streamlining storage management through a single, common interface helps reduce resource load on the system, and is easier to navigate for the user as well. The PowerVault MD1220 utilizes the same 2.5-inch drives as PowerEdge servers, and the same power supplies and fans as the PowerVault MD1200, helping to reduce the number of spares required.

Short summary description DELL PowerVault MD1220 Storage server Rack (2U) 14.4 TB HDD Silver:
This short summary of the DELL PowerVault MD1220 Storage server Rack (2U) 14.4 TB HDD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerVault MD1220, Storage server, Rack (2U), 14.4 TB, HDD, Silver

Long summary description DELL PowerVault MD1220 Storage server Rack (2U) 14.4 TB HDD Silver:
This is an auto-generated long summary of DELL PowerVault MD1220 Storage server Rack (2U) 14.4 TB HDD Silver based on the first three specs of the first five spec groups.

DELL PowerVault MD1220. Type: Storage server. Chassis type: Rack (2U). Device class: Small & Medium Business. Total installed storage capacity: 14.4 TB, Installed storage drive type: HDD

At a Glance
At a Glance

PowerVault MD1220 is a direct-attached, energy-efficient storage expansion enclosure that provides the performance to satisfy demanding applications.

Satisfying Even the Most Performance-Hungry Applications
Satisfying Even the Most Performance-Hungry Applications

The PowerVault MD1220 direct-attached storage array offers compelling performance.

6Gb/s SAS: With improved throughput from the last-generation, the PowerVault MD1220 can satisfy even the most performance-intensive applications, such as Web hosting, database and e-mail.
Solid State Drives: Pair the increased IOPs and throughput of 6Gb/s SAS with support for solid state drives (SSD), an ideal solution for applications that rely on random block access.
Automatic I/O Load Balancing: Further optimizing the performance of the PowerVault MD1220, the PERC H810 Host-RAID adapter has automatic I/O balancing between the server and storage array. The PERC H810 can detect when a single path starts to get saturated and then balance the I/O traffic across both paths.
The PowerVault MD1220 can deliver the speed, performance and reliability to satisfy performance intensive single server applications that store active and frequently changing information.

Leveraging the PERC H810 RAID Controller
Leveraging the PERC H810 RAID Controller

The PowerVault™ MD1220 leverages the latest PCI Express 2.0 interface, offering excellent performance for enterprise.

The configuration of the PERC H810 Host-RAID adapter helps to increase reliability and fault tolerance by enabling the software to recognize the entire array as a single unit, regardless of how many disks are activated for storage in the array. With the PERC H810, customers can choose the RAID option that supports their application. The PERC H810 supports RAID levels 0, 1, 5, 6, 10, 50 and 60.

Dell™ PowerVault MD1220 storage array is engineered to work optimally with Dell PowerEdge™ servers. Dell OpenManage™ Storage Manager Software can manage both the external array and internal storage within the server itself. See PERC H810 server compatibility matrix for a list of currently supported servers.

Streamlining storage management through a single, common interface helps reduce resource load on the system, and is easier to navigate for the user as well. The PowerVault MD1220 utilizes the same 2.5-inch drives as PowerEdge servers, and the same power supplies and fans as the PowerVault MD1200, helping to reduce the number of spares required.

Storage
Storage drive capacity *
1.2 TB
Storage drive interface *
Serial Attached SCSI (SAS)
Storage drive size
2.5"
RAID support *
Yes
Storage drives installed *
Yes
Total installed storage capacity *
14.4 TB
Number of storage drives installed *
12
Number of storage drives supported *
24
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Network
Ethernet LAN *
Yes
Ports & interfaces
USB port *
No
Design
Chassis type *
Rack (2U)
Product colour
Silver
Performance
Type *
Storage server
Device class *
Small & Medium Business
Power
Power supply unit (PSU) capacity
600 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
482 mm
Depth *
541 mm
Height *
87 mm
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
8 - 85%
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-16 - 3048 m
Non-operating altitude
-16 - 10600 m
Other features
Dell E-Value Code
PVMD122014T
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL PowerVault MD1220 Storage server Rack (2U) 14.4 TB HDD Silver:
Disclaimer

Actual configuration might differ from illustration