location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-451A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-451A-2G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511129496
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 09:56:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QNAP TS-451A-2G user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Tower Green, White
  • - QNAP Turbo System 4.2
  • - Number of storage drives supported: 4 HDD & SSD Serial ATA, Serial ATA II, Serial ATA III
  • - Intel® Celeron® N3060 1.6 GHz Intel® HD Graphics 400
  • - 2 DDR3L Memory slots: 2 SO-DIMM
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN 96 W
Long product name QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White :
The long product name of QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NAS, 0TB, 4-bay, Intel Celeron N3060, 2GB DDR3L, Gigabit RJ45 LAN, USB 3.0, HDMI, 3kg, White
More>>>
QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White:
The official description of QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgraded Hardware for an Upgraded Personal Cloud Experience

The TS-451A is powered by an advanced 14nm Intel® Celeron® dual-core 1.6GHz processor that features low TDP (only 6 watts) and can automatically burst up to 2.48GHz. Coupled with dual-channel 2/4GB DDR3L-1600 dual-channel RAM (upgradable to 8GB), dual Gigabit LAN ports, and SATA 6Gb/s, the TS-451A can deliver up to 213.4 MB/s throughput for optimizing mission-critical tasks while still being energy efficient. The TS-451A also features Intel® AES-NI hardware-accelerated encryption to deliver up to 205.14 MB/s throughput with AES-NI encryption for both full NAS volume and shared folders, boosting system performance & security while ensuring the safety of sensitive business data stored in the NAS.

The Ultimate Hybrid NAS Featuring Direct Access via USB

The TS-451A features an innovative USB QuickAccess port that allows you to complete the first-time installation and setup of your TS-451A without requiring network connectivity. The files and data stored on the TS-451A can also be directly accessed by using Qfinder Pro* and a USB 3.0 A-Male to Micro B-Male cable or a USB 2.0 Micro B cable**. Furthermore, you can assign access rights to users for different folders to prevent unauthorized access to important files.

The TS-451A innovatively re-defines what NAS can do by providing a USB QuickAccess port for direct access, along with its native NAS transmission mode over the network allowing users to multi-task with maximized productivity.

Superior 4K video transcoding

Featuring advanced 8th-generation Intel® HD Graphics, the TS-451A supports 4K H.264 hardware decoding and delivers superior real-time 4K and 1080p video transcoding to convert videos to universal formats that can be smoothly played on PCs, mobile devices and Smart TVs*. With offline transcoding, even when you can only connect using a low-speed Internet connection, you can still enjoy smooth video playback via File Station, Video Station, and the Qfile mobile app by selecting a pre-rendered lower resolution video. The TS-451A also allows you to set a dedicated folder for automatic video transcoding.

Enjoy media freely with multi-zone multimedia controls

Use a TS-451A as a multi-zone multimedia system to fill every corner of your house with your choice of media. You can centrally manage and stream photos, music and videos stored on the TS-451A to HDMI, DLNA®, Apple TV®, Chromecast™* , Roku®, Amazon® Fire TV or to the devices connected to the TS-451A (music streaming only) through Bluetooth® & USB. With Plex Media Server, the TS-451A is transformed into a powerful streaming machine.

QTS – Simple and powerful

Thanks to the intuitive user interface of QTS, your NAS experience is smarter, smoother and spectacular. Its modern flat design streamlines loading times, and the intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency. QTS breaks the barriers of devices, platforms, and geography to bring optimized cloud experiences and incorporates advanced features including volume/LUN snapshots, remote connections to public cloud services in File Station, multi-zone multimedia system, and more.

File synchronization across devices and clouds

Qsync turns your TS-451A into a safe, large-capacity data center for file synchronization. Any file uploaded to the TS-451A will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most up-to-date files on different devices. Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of team projects and collaboration. It also supports centralized configuration, and allows you to remotely erase the Qsync folder on a lost device to avoid data breaches, and even restore it after you have retrieved the device.

Cross-platform file sharing, centralized data storage

The TS-451A supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows®, Mac®, Linux®/UNIX® networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TS-451A and protected by an integrated antivirus solution. The Windows AD® and LDAP services enable system administrators to configure user permissions by using an existing Windows AD server, LDAP server or the built-in LDAP service.

Centralize backup, restoration and synchronization with Hybrid Backup Sync

Hybrid Backup Sync consolidates backup, restoration and synchronization functions into a single QTS application for you to easily transfer your data to local or remote QNAP NAS, to remote servers and to cloud storage spaces as a comprehensive data storage and disaster recovery plan. You can synchronize files between the TS-451A and cloud storage in real time - including Amazon® Drive, Google Drive™, Dropbox®, Microsoft OneDrive®, Yandex® Disk, and Box®, and back up files to Amazon® S3, Amazon® Glacier, Microsoft® Azure™, Google Cloud Storage™, OpenStack Swift and WebDAV cloud services. Hybrid Backup Sync can detect sparse files to avoid backing up unnecessary data, and supports file compression to save storage space. There are flexible settings for concurrent file processing and multi-threaded data transfer by splitting large files into smaller parts, greatly increasing the file transfer rate for greater work efficiency.

Restore files with Snapshot for Volume & LUN

QTS Storage Manager features an easy-to-use web-based snapshot tool to easily backup and restore data on the TS-451A back to any point of time in the event of data loss. You can take snapshots for volumes and LUN (up to 64 snapshots per volume/LUN and maximum 256 snapshots per NAS), efficiently replicate volume/LUN snapshots via Snapshot Replica to remote servers by copying only the changes made, and quickly clone a volume /LUN snapshot as a local volume without interrupting current system operations. You can even set up the system to automatically take a snapshot of the volume before backup via RTRR/rsync, even if files are opened.

Qsirch - a smarter, faster way to search

The TS-451A supports Qsirch, a proprietary search engine for quick file searching. In addition to previewing thumbnails, content abstract and keyword hints, Qsirch allows you to search through all of the .eml files stored on the TS-451A and use customized search criteria such as date, size, sender and recipient. Qsirch even remembers your search history allowing you to quickly navigate to files you've previously searched for. You can also use the Google Chrome™ extension - Qsirch Helper - to search for files on your NAS when using Google Search™. Qsirch is a huge productivity boost that greatly reduces the time spent looking for files on the NAS, allowing you to focus on other tasks.

QmailAgent: a mailroom center for your private cloud

QmailAgent is an online email client that helps you manage multiple email accounts, allowing you to access all of your emails and to easily switch between different accounts. It provides complete functionality for composing, reading and organizing emails. You can even attach files, photos and documents from the TS-451A when composing emails. QmailAgent also allows iOS® and Android™ users to quickly check multiple email accounts with mobile devices, and to browse & send emails using the QmailAgent on their TS-451A. You can also use QmailAgent together with Qsirch, which supports powerful email search functions to search through all of the .eml files stored on the TS-451A to make managing and searching through massive quantities of emails much easier.

QTS-Linux dual systems for IoT applications

The TS-451A’s QTS-Linux dual systems are based on QNAP’s advanced virtualization technologies. The revolutionary architecture of the TS-451A enables users to not only to enjoy the extraordinary QTS operating system and download rich apps from QTS App Center but also to develop or utilize IoT packages for Linux®. The TS-451A supports Ubuntu and allows users to develop and install various IoT packages on demand and centrally store the data on the TS-451A, providing a secure private storage and IoT development solution. Simply plug in a keyboard, mouse and HDMI monitor to the TS-451A, and use the Linux Station as if you were using a PC*. You can also operate Ubuntu in Linux Station as a remote desktop via web browser for instant management**.

Storage for hosting virtual machines and containerized applications

Virtualization Station allows you to host virtual machines (VM) on the TS-451A and access them via a web browser or VNC. Virtualization Station supports multiple operating systems, fast VM creation, VM backup & restoration, VM import/export, snapshot, and Device Management for centrally managing VM. Virtualization Station allows the TS-451A and VMs to share the same LAN port. No longer constrained by physical network performance, high-speed Virtual Switches greatly increases data transfer between VMs as well as between VMs and NAS through the internal interface. You can also download VMs on demand from online VM markets and import them to the TS-451A without any complex procedures.

The TS-451A also features the game-changing container technology for server virtualization with Container Station. It exclusively integrates LXC and Docker® lightweight virtualization technologies, allowing you to operate multiple isolated Linux® systems on the TS-451A as well as download apps from the built-in Docker Hub Registry®. Container Station now also provides the QIoT Containers platform to help you quickly structure your IoT environment and deployment in your private cloud.

Comprehensive surveillance solution providing 24/7 security

Surveillance Station is a professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ devices to manage monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TS-451A. The TS-451A includes 2 free IP camera channels and you can expand up to 32 channels by purchasing additional licenses.

Use NAS to expand NAS capacity with Virtual JBOD

Besides using physical storage expansion enclosures, there is an additional option to expand NAS storage capacity. QNAP VJBOD (Virtual JBOD) is network-based JBOD that allows you to expand the storage of a QNAP NAS by using unused storage from other QNAP NAS units. You can mount this storage space to the TS-451A as virtual disks and create virtual storage pools and volumes for NAS functions such as creating and reverting snapshots, indexing multimedia files into the media library, and even creating iSCSI LUNs. VJBOD supports 10GbE/40GbE connections and port trunking (link aggregation with multiple LAN ports) that increase the performance and reliability of your VJBOD storage.

Connect a QNAP expansion enclosure to expand storage capacity easily

The TS-451A supports online capacity expansion for archiving rapidly-growing data by connecting a QNAP expansion enclosure. With the QNAP scale-up solution, the raw storage capacity can be expanded on demand, making the TS-451A an ideal file center with large storage capacity, especially useful for data-intensive applications.

With the support of QJBOD Express (JBOD enclosures roaming)*, you can just connect a large capacity QNAP expansion enclosure to the TS-451A, and migrate data to another NAS through the JBOD enclosure without needing a network connection.

Helpdesk: Submit technical support request and get help quickly

If you encounter technical problems or have suggestions for improving our products you can directly contact our support staff using the Helpdesk app. This app allows you to directly send feedback, questions, and technical support requests to our support team. Helpdesk features remote support, allowing our support team to help you quickly resolve issues by remotely connecting to your NAS over a secure 256-bit SSL encrypted connection. Helpdesk also provides a range of online resources, including online tutorials, frequently-asked questions, compatibility lists and the QNAP Helpdesk Knowledgebase. Whether you are a new or experienced NAS user, you can quickly find answers to your questions by browsing through these resources.

Enjoy an exclusive karaoke experience with OceanKTV

OceanKTV is the first NAS-based karaoke application and allows you to create a quality karaoke experience at home or in the office. The TS-451A offers high-capacity storage for accommodating up to thousands of 1080p karaoke songs. The TS-451A comes with a 3.5 mm microphone jack and can transmit audio to your amplifier using HDMI or the 3.5 mm Line out port. Simply attach an HDMI display to the TS-451A and start singing with OceanKTV. The experience can be managed using the OceanKTV app in QTS or by using the OceanKTV mobile app on your phone or tablet. More than a NAS, the TS-451A is a karaoke machine for singing entertainment. Enjoy alone or with your friends!

Short summary description QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White:
This short summary of the QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-451A, NAS, Tower, Intel® Celeron®, N3060, 2 GB, DDR3L

Long summary description QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White:
This is an auto-generated long summary of QNAP TS-451A NAS Tower Intel® Celeron® N3060 2 GB DDR3L QNAP Turbo System Green, White based on the first three specs of the first five spec groups.

QNAP TS-451A. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3L. Operating system installed: QNAP Turbo System

Storage
Supported storage drive interfaces
Serial ATA, Serial ATA II, Serial ATA III
Storage drive sizes supported
2.5, 3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
No
Number of storage drives supported *
4
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3060
Processor frequency *
1.6 GHz
Processor boost frequency
2.48 GHz
Processor cores
2
Processor threads
2
Processor cache
2 MB
CPU configuration (max)
1
ECC supported by processor
No
Integrated 4G WiMAX
No
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
PCI Express slots version
2.0
Processor cache type
L2
Processor code
SR2KN
Processor codename
Braswell
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
25 x 27 mm
Processor series
Intel Celeron N3000 series
Processor socket
BGA 1170
Scenario Design Power (SDP)
4 W
Stepping
D1
System bus rate
5 GT/s
Tjunction
90 °C
Thermal Design Power (TDP)
6 W
On-board graphics card model
Intel® HD Graphics 400
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory
Internal memory *
2 GB
Internal memory type
DDR3L
Maximum RAM supported
8 GB
Memory slots
2
Memory form factor
SO-DIMM
Flash memory
4000 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, and SMSC
Link aggregation
Yes
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
On-board graphics card DirectX version
12.0
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Green, White
Number of fans
1 fan(s)
Fan diameter
12 cm
LED indicators
Power, Ready, Reset
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
18.1 dB
Card reader integrated
Yes
Compatible memory cards
SD
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in UPnP AV media server
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.2
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Power
Power supply location
External
Power supply unit (PSU) capacity
96 W
Number of power supply units
1
Power consumption (typical)
27 W
Power consumption (sleep)
12.1 W
Power consumption (off)
0.65 W
AC input voltage
100-240 V
Fan voltage
12 V
Weight & dimensions
Width *
160 mm
Depth *
219 mm
Height *
169 mm
Weight
3 kg
Package weight
3.6 kg
Packaging content
External power adapter
Yes
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
28
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Enhanced Halt State
Yes
Intel Identity Protection Technology version
1.00
Intel Rapid Storage Technology
No
Intel Secure Boot
Yes
Intel Secure Boot Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Smart Connect Technology
No
Intel Smart Connect Technology version
0.00
Intel Smart Response Technology version
0.00
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® OS Guard
No
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
Yes
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Wireless Display (Intel® WiDi)
Yes
Maximum number of PCI Express lanes
4
Number of execution units
12
Thermal Monitoring Technologies
Yes
UART
Yes
Home Networking (by Intel)
Yes
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3L-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Power management
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Processor ARK ID
91832
Source Testseek summary Average rating
Reviews
Updated:
2017-02-09 01:46:31
Uk has collected 16 expert reviews for QNAP TS-451A NAS Tower Ethernet LAN Green, White N3060 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
techteamgb.co.uk
Updated:
2017-02-09 01:46:30
This 4 bay NAS from QNAP has an interesting feature, a USB port on the front… Want one? Amazon: prourls.co/YMEu Check out our awesome website! techteamgb.co.uk Vessel: vessel.com/techteamgb - Want to get anything nice? Be sure use to use these! Amazon.co...
88%
kitguru.net
Updated:
2017-02-09 01:46:30
At the heart of the TS-451A-4G is an Intel Celeron N3060 dual-core CPU with a clock speed of 1.6GHz (burst up to 2.48GHz) backed up by 4GB of DDR3L-1600 dual-channel memory. There is a version of the TS-451A which comes with 2GB of memory pre-installed, t...
Good Connectivity, QTS software, Ease of setting up, QuickAccess port...
Bad QuickAccess cable not bundled, No physical security for the drive bay doors, RAID 5 performance lagged behind in some tests.
Bottom line QNAP have aimed the TS-451A at the Home, SOHO and Workgroup markets. While it is indeed equipped to deal with all three potential environments, the NAS does lean more towards home use. With its 4K playback support and HDMI port, plus the streaming and oth...
85%
thestreamingblog.com
Updated:
2018-06-07 09:54:00
Bringing the cinema into your home is becoming increasingly popular with people everywhere and thanks to the rapidly rising interest in media players and home media centres this is now a simple thing to achieve. With the ever increasing popularity of Roku...
92%
madshrimps.be
Updated:
2017-02-16 01:41:15
At first we would like to thank QNAP for offering a sample of their TS-451A 4-bay Dual-core NAS with QuickAccess for testing and reviewing.“QNAP Systems, Inc, as its brand promise "Quality Network Appliance Provider", aims to deliver comprehensive offeri...
Bottom line The TS-451A Dual-Core NAS with QuickAccess packs enough performance for home users and is also able to perform in SOHO environments; the product is available in two flavors, 2GB and 4GB and while the 2GB version works well for most tasks except Virtualiza...
0%
hw4all.com
Updated:
2018-07-04 19:20:57
QNAP again revised the range of its products and introduced two powerful models in the line of TS-x51A – high-performance storage for home users based on the high-speed processor Intel Celeron N3060. Thanks to the HDMI output and remote control, the TS-x5...
Bottom line With the new TS-451A repository, QNAP was able to present a very decent mid-range NAS model that provides high performance with the Intel Celeron N3060 processor and two or four (depending on the configuration) gigabytes of RAM. The functionality of the Q...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)