location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KN2124VA KVM switch Rack mounting Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KN2124VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KN2124VA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792403675 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:22:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN KN2124VA user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KN2124VA KVM switch Rack mounting Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black, Grey
  • - Number of computers controlled: 24
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: DVI-I
  • - Full HD 1920 x 1200 pixels
  • - Housing material: Metal
  • - Hot keys
  • - AC
Long product name ATEN KN2124VA KVM switch Rack mounting Black, Grey :
The long product name of ATEN KN2124VA KVM switch Rack mounting Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Local/2-Remote Access 24-Port Multi-Interface Cat 5 KVM over IP Switch
More>>>
ATEN KN2124VA KVM switch Rack mounting Black, Grey:
The official description of ATEN KN2124VA KVM switch Rack mounting Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN’s 4th generation of KVM over IP switches exceed expectations. The KN2124VA feature superior video quality with Full HD resolutions up to 1920 x 1200, FIPS 140-2 with level 1 security standards and virtual media transmissions at twice the normal speed.




 ENQUIRE A TEST NOW!

The KN Series provides a local console and remote over IP access for users to monitor and access their entire data center over a network.

Exclusive KN Series Features:
‧ High-grade security – supports FIPS 140-2 level 1 security standards
‧ 2x faster virtual media transmission speeds
‧ Advanced FPGA graphics processor with Full HD resolutions up to 1920 x 1200

With dual on-board NICs and dual power supplies, the KN Series is built for reliability, to ensure 24/7 availability of remote access to all servers.

The KN series offers out-of-band (OOB) management that enables IT administrators to manage network devices (e.g. server, storage, router/switch) in server rooms via management networks that are separate from the main/production networks. So if there’s difficulty in accessing the network devices through the production network, the administrators can still access them via the KVM switch. The KVM switch offers several out-of-band access methods, such as a direct console connection from a local computer, a USB console connection from a laptop, or a dedicated management network connection via the Ethernet (LAN) port.

The KN Series can be integrated into ATEN's CC2000 Management Software. CC2000 puts administrators in complete control of remote data centers and branch offices no matter where they are in the world – allowing them to remotely monitor and control all devices on a network, including blade server chassis, individual blades and virtual machines.

Additional exclusive features of ATEN KVM over IP switches include: a Message Board, Panel Array Mode™, Mouse DynaSync™ and the Adapter ID function.

A Windows Client and a Java Client are available for remote access. They allow IP connection and login from anywhere over the internet. In addition, ATEN also provides an iOS APP - PadClient, whose intuitive interface makes it easy to connect to the KVM over IP switch and control computers direct from your iPad. Please visit the PadClient webpage for more information.

ATEN KVM over IP switches save you time and money by allowing administrators to manage their data centers from practically anywhere – minimizing travel and Mean Time To Repair (MTTR) costs and ensuring the highest availability for data center services.

Short summary description ATEN KN2124VA KVM switch Rack mounting Black, Grey:
This short summary of the ATEN KN2124VA KVM switch Rack mounting Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KN2124VA, 1920 x 1200 pixels, Ethernet LAN, Full HD, Rack mounting, 1U, Black, Grey

Long summary description ATEN KN2124VA KVM switch Rack mounting Black, Grey:
This is an auto-generated long summary of ATEN KN2124VA KVM switch Rack mounting Black, Grey based on the first three specs of the first five spec groups.

ATEN KN2124VA. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: DVI-I. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Security algorithms: 3DES, 128-bit RC4, 256-bit AES, DES, FIPS 140-2. HD type: Full HD, Maximum resolution: 1920 x 1200 pixels, Maximum digital resolution: 1920 x 1200 pixels. Product colour: Black, Grey, Rack capacity: 1U, Housing material: Metal. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 / 60 Hz

Ports & interfaces
Number of computers controlled *
24
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
DVI-I
DVI-I ports quantity
1
Console ports *
DVI-I, USB A
Console USB ports quantity
3
USB 2.0 ports quantity
3
USB connector type
USB Type-A
USB version
2.0
Audio connections
Yes
DC-in jack
No
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
2
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Security algorithms
3DES, 128-bit RC4, 256-bit AES, DES, FIPS 140-2
Performance
HD type *
Full HD
Maximum resolution *
1920 x 1200 pixels
Maximum digital resolution
1920 x 1200 pixels
Data transfer rate (max)
1000 Gbit/s
Scan interval
1, 255 s
Number of users
64 user(s)
Firmware upgradeable
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black, Grey
Housing material
Metal
Wired remote switch
Yes
Cascadable
Yes
Design
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
Power
Power source
AC
Input voltage
100 - 240 V
AC input frequency
50 / 60 Hz
Input current
1 A
External power adapter
No
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
433.6 mm
Depth
412.1 mm
Height
44 mm
Weight
5.48 kg
Packaging content
Cables included
AC
Manual
Yes
AC adapter included
No
Source Testseek summary Average rating
Reviews
Updated:
2020-03-01 18:51:53
Uk has collected 1 expert review for ATEN KN2124VA KVM switch Rack mounting Black, Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
ATEN KA8288 KVM switch Rack mounting Black ATEN KA8288 KVM switch Rack mounting Black
(show image)
KA8288 KA8288 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8280 KVM switch Rack mounting Black ATEN KA8280 KVM switch Rack mounting Black
(show image)
KA8280 KA8280 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8278 KVM switch Rack mounting Black ATEN KA8278 KVM switch Rack mounting Black
(show image)
KA8278 KA8278 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8270 KVM switch Rack mounting Black ATEN KA8270 KVM switch Rack mounting Black
(show image)
KA8270 KA8270 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1532A KVM switch Rack mounting Black ATEN KH1532A KVM switch Rack mounting Black
(show image)
KH1532A KH1532A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1516A KVM switch Rack mounting Black ATEN KH1516A KVM switch Rack mounting Black
(show image)
DCP2978 KH1516A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7171 KVM switch Black ATEN KA7171 KVM switch Black
(show image)
KA7171 KA7171 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS9134 KVM switch Black ATEN CS9134 KVM switch Black
(show image)
CS9134 CS9134 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS9138 KVM switch Rack mounting Black ATEN CS9138 KVM switch Rack mounting Black
(show image)
CS9138 CS9138 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)