location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CP-100 NON 1ppm 300x300dpi USB f Photos label printer Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP-100 NON 1ppm 300x300dpi USB f Photos
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7735A013
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2020 12:16:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CP-100 NON 1ppm 300x300dpi USB f Photos label printer Colour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 x 300 DPI
  • - Colour
  • - 990 g
Long product name Canon CP-100 NON 1ppm 300x300dpi USB f Photos label printer Colour :
The long product name of Canon CP-100 NON 1ppm 300x300dpi USB f Photos label printer Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Card Photo Printer CP-100, 10 x 15 cm photos, 300 x 300 dpi, USB
More>>>
Canon CP-100 NON 1ppm 300x300dpi USB f Photos label printer Colour:
The official description of Canon CP-100 NON 1ppm 300x300dpi USB f Photos label printer Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Card Photo Printer CP-100 connects directly to compatible Canon Digital cameras and makes brilliant 10x15 cm prints - Probably the easiest way to get prints from your digital camera.
- High quality, durable 10 x 15 cm photos
- Directly connects to Canon Digital Cameras for quick and simple prints
- Optional rechargeable battery and car adapter kit for printing on the move
- Multiple media sizes and types including stickers

Short summary description Canon CP-100 NON 1ppm 300x300dpi USB f Photos label printer Colour:
This short summary of the Canon CP-100 NON 1ppm 300x300dpi USB f Photos label printer Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CP-100 NON 1ppm 300x300dpi USB f Photos, 300 x 300 DPI, Built-in battery

Long summary description Canon CP-100 NON 1ppm 300x300dpi USB f Photos label printer Colour:
This is an auto-generated long summary of Canon CP-100 NON 1ppm 300x300dpi USB f Photos label printer Colour based on the first three specs of the first five spec groups.

Canon CP-100 NON 1ppm 300x300dpi USB f Photos. Maximum resolution: 300 x 300 DPI. Battery type: Built-in battery

Printing
Colour *
Yes
Maximum resolution *
300 x 300 DPI
Ports & interfaces
Standard interfaces
USB
Power
Power consumption (printing)
50 W
Battery type
Built-in battery
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight
990 g
Other features
Dimensions (WxDxH)
172 x 60 x 178 mm
Standard media sizes
L Size paper cassette