icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)

Plieger Type 11, 600 x 1600

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16139
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger Type 11, 600 x 1600:

Plieger Type 11, 600 x 1600, White, Single panel, single convector (Type 11), Panel radiator, Horizontal, ISSO KIWA CE, 1453 W

Long summary description Plieger Type 11, 600 x 1600:

Plieger Type 11, 600 x 1600. Product colour: White, Type: Single panel, single convector (Type 11), Product type: Panel radiator. Heating capacity in watts: 1453 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 1600 mm, Height: 600 mm, Depth: 61 mm

Specs
Similar products
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.