location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB-C Multiport Adapter - USB-C Travel Docking Station with 4K HDMI - 60W Power Delivery Pass-Through, GbE, 2pt USB-A 3.0 Hub - Portable Mini USB Type-C Dock for Laptop

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Multiport Adapter - USB-C Travel Docking Station with 4K HDMI - 60W Power Delivery Pass-Through, GbE, 2pt USB-A 3.0 Hub - Portable Mini USB Type-C Dock for Laptop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DKT30CHPD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030864978 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:08:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com DKT30CHPD user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB-C Multiport Adapter - USB-C Travel Docking Station with 4K HDMI - 60W Power Delivery Pass-Through, GbE, 2pt USB-A 3.0 Hub - Portable Mini USB Type-C Dock for Laptop
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4-IN-1 TRAVEL DOCK: USB-C multiport adapter has 4K 30Hz UHD HDMI video output for a single display, 2x USB-A 3.0 (5Gbps) ports, Gigabit Ethernet (GbE), and 60W Power Delivery 2.0 charging pass through_x000D_
  • - EXTRA LONG CABLE: The portable USB-C mini dock’s 25cm (10 in.) attached cable provides extended reach to reduce port/connector strain on 2-in-1 devices or laptops on riser stands_x000D_
  • - WIDE DEVICE COMPATIBILITY: USB C multiport adapter for USB-C & Thunderbolt 3 laptops, ultrabooks, Chromebooks, tablets & phones for brands like HP, Dell, Lenovo, MacBooks, Surface and Samsung Galaxy_x000D_
  • - WIDE OPERATING SYSTEM COMPATIBILITY: With automatic driver setup, this all-in-one USB 3.1 Gen 1 Type-C docking station supports Windows, macOS, ChromeOS, Android (Galaxy S9 & up, Pixel 3)_x000D_
  • - POWERED BY LAPTOP OR EXTERNAL ADAPTER: This dock can draw power from the laptop USB bus or charge the laptop via PD-Passthrough if a USB-C power adapter is connected (12W for dock & 48W for charging)_x000D_
  • - _x000D_
Warranty: 3 Years
Long product name StarTech.com USB-C Multiport Adapter - USB-C Travel Docking Station with 4K HDMI - 60W Power Delivery Pass-Through, GbE, 2pt USB-A 3.0 Hub - Portable Mini USB Type-C Dock for Laptop :
The long product name of StarTech.com USB-C Multiport Adapter - USB-C Travel Docking Station with 4K HDMI - 60W Power Delivery Pass-Through, GbE, 2pt USB-A 3.0 Hub - Portable Mini USB Type-C Dock for Laptop. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB-C Multiport Adapter - USB-C Travel Docking Station with 4K HDMI - 60W Power Delivery Pass-Through, GbE, 2pt USB-A 3.0 Hub - Portable Mini USB Type-C Dock for Laptop (DKT30CHPD)
More>>>
StarTech.com USB-C Multiport Adapter - USB-C Travel Docking Station with 4K HDMI - 60W Power Delivery Pass-Through, GbE, 2pt USB-A 3.0 Hub - Portable Mini USB Type-C Dock for Laptop:
The official description of StarTech.com USB-C Multiport Adapter - USB-C Travel Docking Station with 4K HDMI - 60W Power Delivery Pass-Through, GbE, 2pt USB-A 3.0 Hub - Portable Mini USB Type-C Dock for Laptop as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable Docking Station | Mac & Windows | GbE | Thunderbolt 3 Compatible

Turn your MacBook or Windows laptop into a workstation, anywhere you go, with this USB-C multiport adapter with HDMI.  

Connect a UHD 4K HDMI Monitor 

Connect your USB-C or Thunderbolt 3 laptop to a 4K 30Hz monitor, using this USB-C video adapter to create a dual-display workstation. Get more work done with an additional display, allowing you to multitask more efficiently or connect your laptop to an HDMI projector or TV for presentations in a boardroom. 

Charge Your Laptop 

The portable laptop docking station features a USB-C Power Delivery port that lets you power and charge your USB-C laptop during a presentation or while you’re working. It’s perfect for port limited laptops with a single USB-C port. Even with the adapter connected to the laptop, you can still power and charge your laptop with a USB-C power adapter.  

Enhance Productivity 

The 4K HDMI adapter gives you the connections you need to get more work done. You can connect peripherals like a flash drive or mouse using the two USB 3.0 Type-A ports. You can also add wired network connectivity with the Gigabit Ethernet port, making it ideal in areas without Wi-Fi.  

DKT30CHPD is TAA compliant and is backed by a StarTech.com 3-year warranty and free lifetime technical support. 

Note: To ensure full adapter functionality, your laptop’s USB-C port must support USB Power Delivery and DP Alt Mode. 

The StarTech.com Advantage

- 4-IN-1 TRAVEL DOCK: USB-C multiport adapter has 4K 30Hz UHD HDMI video output for a single display, 2x USB-A 3.0 (5Gbps) ports, Gigabit Ethernet (GbE), and 60W Power Delivery 2.0 charging pass through
- EXTRA LONG CABLE: The portable USB-C mini dock’s 25cm (10 in.) attached cable provides extended reach to reduce port/connector strain on 2-in-1 devices or laptops on riser stands
- WIDE DEVICE COMPATIBILITY: USB C multiport adapter for USB-C & Thunderbolt 3 laptops, ultrabooks, Chromebooks, tablets & phones for brands like HP, Dell, Lenovo, MacBooks, Surface and Samsung Galaxy

Short summary description StarTech.com USB-C Multiport Adapter - USB-C Travel Docking Station with 4K HDMI - 60W Power Delivery Pass-Through, GbE, 2pt USB-A 3.0 Hub - Portable Mini USB Type-C Dock for Laptop:
This short summary of the StarTech.com USB-C Multiport Adapter - USB-C Travel Docking Station with 4K HDMI - 60W Power Delivery Pass-Through, GbE, 2pt USB-A 3.0 Hub - Portable Mini USB Type-C Dock for Laptop data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB-C Multiport Adapter - USB-C Travel Docking Station with 4K HDMI - 60W Power Delivery Pass-Through, GbE, 2pt USB-A 3.0 Hub - Portable Mini USB Type-C Dock for Laptop, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 60 W, USB Type-C, 10,100,1000 Mbit/s, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Long summary description StarTech.com USB-C Multiport Adapter - USB-C Travel Docking Station with 4K HDMI - 60W Power Delivery Pass-Through, GbE, 2pt USB-A 3.0 Hub - Portable Mini USB Type-C Dock for Laptop:
This is an auto-generated long summary of StarTech.com USB-C Multiport Adapter - USB-C Travel Docking Station with 4K HDMI - 60W Power Delivery Pass-Through, GbE, 2pt USB-A 3.0 Hub - Portable Mini USB Type-C Dock for Laptop based on the first three specs of the first five spec groups.

StarTech.com USB-C Multiport Adapter - USB-C Travel Docking Station with 4K HDMI - 60W Power Delivery Pass-Through, GbE, 2pt USB-A 3.0 Hub - Portable Mini USB Type-C Dock for Laptop. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, Data transfer rate: 5 Gbit/s, Maximum digital resolution: 4096 x 2160 pixels. Power source type: DC, USB. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High..., Other operating systems supported: ChromeOS

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery up to
60 W
HDMI ports quantity *
1
Microphone in *
No
USB connector type
USB Type-C
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Networking standards
IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Auto MDI/MDI-X
Yes
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
Maximum digital resolution
4096 x 2160 pixels
Product colour *
Black
UASP support
Yes
Housing material
Plastic
Certification
CE, FCC, TAA, REACH
Power
Power source type
DC, USB
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac compatibility
Yes
Software
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.9 Mavericks, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 65 °C
Operating relative humidity (H-H)
0 - 85%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
51 mm
Depth
96 mm
Height
18 mm
Weight
64 g
Packaging data
Package width
146 mm
Package depth
212 mm
Package height
41 mm
Package weight
198 g
Packaging content
Quick start guide
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
40 pc(s)
Master (outer) case width
317 mm
Master (outer) case length
420 mm
Master (outer) case height
435 mm
Harmonized System (HS) code
84733020
Other features
Cable length
0.348 m
Chipset
VIA/VLI - VL813, VIA/VLI - VL100, Chrontel - CH7525A, ASIX - AX88179
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)