Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Material: Aluminium
- - Product colour: Black
- - 91 g
Long product name RAM Mounts RAM-B-289U mounting kit Black Aluminium
:
Triple Ball Adapter, Black
The long product name of RAM Mounts RAM-B-289U mounting kit Black Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Triple Ball Adapter, Black
More>>>
Short summary description RAM Mounts RAM-B-289U mounting kit Black Aluminium:
This short summary of the RAM Mounts RAM-B-289U mounting kit Black Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.
RAM Mounts RAM-B-289U, Aluminium, Black
Long summary description RAM Mounts RAM-B-289U mounting kit Black Aluminium:
This is an auto-generated long summary of RAM Mounts RAM-B-289U mounting kit Black Aluminium based on the first three specs of the first five spec groups.
RAM Mounts RAM-B-289U. Ball diameter: 2.5 cm, Material: Aluminium, Product colour: Black