location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M12w 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M12w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T0L46A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894897817 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 316001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 04:01:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro M12w 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easily print high-quality documents, and get the reliability you count on from the industry leader in laser printing.[2] Print right out of the box with a preinstalled Original HP cartridge. Help save energy with HP Auto-On/Auto-Off Technology.[3]
  • - Stay productive. Quickly and easily print documents and save space with the smallest laser printer from HP. Together with Original HP toner cartridges, this HP laser printer delivers high-quality performance.
Warranty: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro M12w 600 x 600 DPI A4 Wi-Fi :
The long product name of HP LaserJet Pro M12w 600 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M12w, Laser, 600 x 600dpi, 19ppm, A4, 266MHz, 8MB, USB, WiFi
More>>>
HP LaserJet Pro M12w 600 x 600 DPI A4 Wi-Fi:
The official description of HP LaserJet Pro M12w 600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Depend on professional quality and trusted HP performance, using the lowest-priced and smallest wireless laser printer from HP.[1] Easily save space and budget.

Short summary description HP LaserJet Pro M12w 600 x 600 DPI A4 Wi-Fi:
This short summary of the HP LaserJet Pro M12w 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M12w, Laser, 600 x 600 DPI, A4, 18 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro M12w 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP LaserJet Pro M12w 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet Pro M12w. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing. Network ready, Wi-Fi. Product colour: Black, White

Outstanding, reliable quality without compromises

Time after time, count on documents with sharp black text from the industry leader in laser printing.[2]
Help save energy with HP Auto-On/Auto-Off Technology.[3]
Start printing right out of the box, using a preinstalled Original HP LaserJet toner cartridge.

Efficient printing for small workspaces

Stay productive with print speeds up to 18 pages per minute.[4]
Make the most of limited workspace with this compact HP LaserJet Pro – the smallest laser printer HP offers.
Get high-quality pages and the performance you can count on with Original HP toner cartridges.

Well-connected printing to match the way you work

Easily access, print, and share resources with wireless networking.[5]
Easily print from mobile devices with Android™ version 4.4 or later or Google Chrome™ operating systems.[6]
Print directly from your mobile device – without accessing the network.[7]
Print from virtually anywhere with HP ePrint.[8]

Quality and reliability you expect from the industry leader in laser printing
Quality and reliability you expect from the industry leader in laser printing

Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints.

Compact size – the smallest HP laser printer

Compact design lets this printer fit into small spaces

Wireless networking
Wireless networking

Set up without a fuss – automatically connect to your wireless network.

Easy printing from mobile devices
Easy printing from mobile devices

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.

HP ePrint
HP ePrint

On-the-go printing with HP ePrint

Original HP cartridges
Original HP cartridges

Get back to basics and affordably print what you need, using low-cost Original HP toner cartridges

HP Auto-On/Auto-Off Technology
HP Auto-On/Auto-Off Technology

Take control of printing – and help save energy. Use a suite of essential features to help you easily manage this power-conserving printer. It’s built to fit right into your office space and work style.

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8.9 s
Features
Maximum duty cycle *
5000 pages per month
Recommended duty cycle
100 - 1000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
B5, C5, DL
Custom media width
147 - 216 mm
Custom media length
211 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
HP ePrint, Mopria Print Service
Performance
Internal memory *
8 MB
Maximum internal memory
8 MB
Card reader integrated
No
Built-in processor
Yes
Processor frequency
266 MHz
Sound pressure level (printing)
50 dB
Sound power level (printing)
6.4 dB
Design
Market positioning *
Home & office
Product colour *
Black, White
Built-in display *
No
Control type
Buttons
Certification
CISPR 22:2008 / EN 55022:2010 - Class B, EN 61000-3-2: 2006 +A1: 2009 +A2:2009, EN 61000-3-3: 2013, EN 55024: 2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6, GB9254-2008, GB17625.1-2012
Power
Power consumption (printing) *
375 W
Power consumption (ready)
1.2 W
Power
Power consumption (standby)
1.2 W
Power consumption (PowerSave)
0.45 W
Power consumption (off)
0.45 W
Energy Star Typical Electricity Consumption (TEC)
0.494 kWh/week
Current rating
6 A
AC input voltage
115 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64
Minimum RAM
1024 MB
Minimum storage drive space
400 MB
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
349 mm
Depth
238 mm
Height
196 mm
Weight
5.2 kg
Packaging data
Package width
400 mm
Package depth
250 mm
Package height
298 mm
Package weight
6.35 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
500 pages
Warranty card
Yes
Drivers included
Yes
Quick start guide
Yes
Cables included
AC
Quick installation guide
Yes
Bundled software
HP Status and Alerts, CD Launch Pad, Print Driver, Software Installer/Uninstaller
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Status and Alerts
HP Software provided
HP Status and Alerts
Technical details
Master (outer) cases per pallet layer
12 pc(s)
Other features
Recommended system requirements
Windows® 7, 8, 8.1,10 (32-bit/64-bit): 2 GB RAM for 64-bit, 1 GB RAM for 32-bit, 400 MB Free HD space; Windows Vista® (32-bit/64-bit): 1 GB RAM (32-bit); Windows® XP: Intel Pentium® II, Celeron® or 233 MHz compatible processor, 750 MB Free HD space; Windows® Server 2008 (32-bit/64-bit), Windows® Server 2003: 512 MB RAM, 400 MB free HD space; all systems: CD-ROM/DVD drive or Internet connection, USB port
Recommended humidity operating range
30 - 70%
Power LED
Yes
PictBridge
No
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet Pro M12w 600 x 600 DPI A4 Wi-Fi:
Disclaimer

[1] Lowest-priced claim based on manufacturer’s recommended street price (MRSP). Actual prices may vary.
[2] Based on WW market share of units shipped CY-1996 through CY-2015, WW colour and monochrome laser categories. Source: IDC 2015Q4 Quarterly Hardcopy Peripheral Tracker.
[3] HP Auto-On/Auto-Off Technology capabilities are subject to printer and settings.
[4] Measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[5] Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only.
[6] Feature does not work with an iPhone®, an iPad®, or mobile devices running Windows®. Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Learn more at hp.com/go/mobileprinting.
[7] Feature works with devices running Android™ 4.4 or later. Mobile device needs to be connected directly to the Wi-Fi® network of a wireless direct-capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Learn more at hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[8] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.