Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 12.7 cm (5") 1280 x 780 pixels
- - MediaTek MT6735P 1 GHz
- - 1 GB 8 GB MicroSD (TransFlash) 32 GB
- - 4G MicroSIM
- - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
- - Single camera 8 MP
- - 2750 mAh
- - Android 6.0
Long product name Lenovo Moto E 3rd Gen 12.7 cm (5") Android 6.0 4G Micro-USB 1 GB 8 GB 2750 mAh White
:
5" LED 1280 x 780 Touch, MT6735p Quad Core 1 GHz, 8GB ROM, 1GB RAM, 8MP + 5MP Cam, WLAN, Bluetooth, GSM/ WCDMA/ LTE, Android 6.0
The long product name of Lenovo Moto E 3rd Gen 12.7 cm (5") Android 6.0 4G Micro-USB 1 GB 8 GB 2750 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
5" LED 1280 x 780 Touch, MT6735p Quad Core 1 GHz, 8GB ROM, 1GB RAM, 8MP + 5MP Cam, WLAN, Bluetooth, GSM/ WCDMA/ LTE, Android 6.0
More>>>
Short summary description Lenovo Moto E 3rd Gen 12.7 cm (5") Android 6.0 4G Micro-USB 1 GB 8 GB 2750 mAh White:
This short summary of the Lenovo Moto E 3rd Gen 12.7 cm (5") Android 6.0 4G Micro-USB 1 GB 8 GB 2750 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Moto E 3rd Gen, 12.7 cm (5"), 1 GB, 8 GB, 8 MP, Android 6.0, White
Long summary description Lenovo Moto E 3rd Gen 12.7 cm (5") Android 6.0 4G Micro-USB 1 GB 8 GB 2750 mAh White:
This is an auto-generated long summary of Lenovo Moto E 3rd Gen 12.7 cm (5") Android 6.0 4G Micro-USB 1 GB 8 GB 2750 mAh White based on the first three specs of the first five spec groups.
Lenovo Moto E 3rd Gen. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 780 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor model: MT6735P. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 6.0. Battery capacity: 2750 mAh. Product colour: White. Weight: 140.6 g