location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 in Spectrum Red Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 in Spectrum Red Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5Q11AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296623267 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2018
Product end of life date
Bullet Points HP 15.6 in Spectrum Red Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 39.6 cm (15.6") Red
  • - Dust resistant, Scratch resistant
  • - 220 g
Warranty: 1 Year
Long product name HP 15.6 in Spectrum Red Sleeve :
The long product name of HP 15.6 in Spectrum Red Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 15.6 in Spectrum Red Sleeve
More>>>
HP 15.6 in Spectrum Red Sleeve:
The official description of HP 15.6 in Spectrum Red Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be distinctly different with the HP Spectrum 15.6 Sleeve. Ideal compatibility for laptops and notebooks up to 39.62 cm (15.6") diagonal or tablets.

Streamlined design for essential coverage, with the recognizable HP logo blended into the invigorating colors providing subtle refinement.

A layer of padded protection is blended within the full-length walls of the sleeve offsetting everyday bumps and scuffs. The durable twill exterior provides reliable weather resistance.

The smooth, artic white, micro-suede interior provides a soft blanket of protection, resisting scratches and preserving your laptop or tablet.

Up to 15.6" notebooks

Short summary description HP 15.6 in Spectrum Red Sleeve:
This short summary of the HP 15.6 in Spectrum Red Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6 in Spectrum Red Sleeve, Sleeve case, 39.6 cm (15.6"), 220 g

Long summary description HP 15.6 in Spectrum Red Sleeve:
This is an auto-generated long summary of HP 15.6 in Spectrum Red Sleeve based on the first three specs of the first five spec groups.

HP 15.6 in Spectrum Red Sleeve. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"), Interior material: Suede. Weight: 220 g. Surface coloration: Monochromatic

Sleek form and unique colors

Streamlined design for essential coverage, with the recognizable HP logo blended into the invigorating colors providing subtle refinement.

Wrapped in protection

A layer of padded protection is blended within the full-length walls of the sleeve offsetting everyday bumps and scuffs. The durable twill exterior provides reliable weather resistance.

Handled with care

The smooth, artic white, micro-suede interior provides a soft blanket of protection, resisting scratches and preserving your laptop or tablet.

Features
Surface coloration
Monochromatic
Interior material
Suede
Maximum screen size *
39.6 cm (15.6")
Case type *
Sleeve case
Product main colour *
Red
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Quantity
1
Weight & dimensions
Width
415 mm
Depth
282 mm
Height
25 mm
Weight
220 g
Package width
415 mm
Package depth
315 mm
Package height
30 mm
Package weight
280 g
Country Distributor
United Kingdom 1 distributor(s)
France 1 distributor(s)