location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite WWSSDT Height-Adjustable Sit-Stand Desktop Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WWSSDT Height-Adjustable Sit-Stand Desktop Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WWSSDT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196859 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2022 15:16:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite WWSSDT Height-Adjustable Sit-Stand Desktop Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Height adjustment from 6.3 to 17.5 in to hlep you find your ideal working position
  • - Easy one-touch paddle allows for smooth transition from sitting to standing in seconds
  • - large 23.6 x 15.7 in rectangular surface supports monitor and other items up to 28.6 lbs
  • - Keyboard tray holds the largest, most popular models
  • - Maximum weight capacity is 28.6 for monitor surface and 4.4 for keyboard
Warranty: 5-year limited
Long product name Tripp Lite WWSSDT Height-Adjustable Sit-Stand Desktop Workstation :
The long product name of Tripp Lite WWSSDT Height-Adjustable Sit-Stand Desktop Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Height-Adjustable Sit-Stand Desktop Workstation
More>>>
Tripp Lite WWSSDT Height-Adjustable Sit-Stand Desktop Workstation:
The official description of Tripp Lite WWSSDT Height-Adjustable Sit-Stand Desktop Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite’s WWSSDT Standing Desktop Workstation allows you to enjoy the benefits of standing for a portion of the day without using your entire work surface. Simply place the WWSSDT on a fixed-height desk or table. With a single touch, you can change the height of your monitor and keyboard to improve ergonomics, promote health and increase productivity.

To adjust the height of the WWSSDT, press the lever to raise or lower the pneumatic spring arm. The monitor platform and keyboard move together to provide smooth transitions between sitting and standing. An adjustment on the rear of the workstation gives you the option to increase tension for heavier loads or decrease it for lighter items.

The WWSSDT has a heavy-duty base that’s only 19.3 x 13.8 inches, so it doesn’t occupy your entire work surface. The base provides stability at all workstation heights, yet it can be easily moved or repositioned. Maximum weight capacity is 28.6 pounds.

Monitor platform is 23.6 x 15.7 inches and adjusts between 6.3 and 17.5 inches above the work surface. It’s sturdy enough to support a dual-arm display mount. Integrated cable management reduces cable clutter.

Keyboard tray is an oversized 26 x 8.5 inches to accommodate the some of the largest, most popular models.

One-Touch Height Adjustment for Sit-Stand Ergonomics
Lever raises or lowers pneumatic arm for smooth height adjustment
Monitor platform and keyboard tray move together for seamless sit-stand transitions
Use included hex key to increase or decrease tension according to load
Maximum weight capacity is 29 lb.

Base Requires Minimal Desk Space
Small 19.3 x 13.8 in. footprint
Place on a flat fixed-height work surface
Provides stability at all workstation heights

Monitor Platform
23.6 x 15.7 in. for flat-panel display, laptop or display mount
Adjusts between 6 and 17.5 in. above the work surface
Integrated cable management reduces cable clutter

Keyboard Tray
Extra-large 26 x 8.5 in. tray holds the most of the largest and most popular models
Adjusts up to 17 in. above the work surface

Short summary description Tripp Lite WWSSDT Height-Adjustable Sit-Stand Desktop Workstation:
This short summary of the Tripp Lite WWSSDT Height-Adjustable Sit-Stand Desktop Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite WWSSDT Height-Adjustable Sit-Stand Desktop Workstation, 13 kg, Height adjustment, Black

Long summary description Tripp Lite WWSSDT Height-Adjustable Sit-Stand Desktop Workstation:
This is an auto-generated long summary of Tripp Lite WWSSDT Height-Adjustable Sit-Stand Desktop Workstation based on the first three specs of the first five spec groups.

Tripp Lite WWSSDT Height-Adjustable Sit-Stand Desktop Workstation. Maximum weight capacity: 13 kg. Height adjustment. Product colour: Black

Mounting
Maximum weight capacity *
13 kg
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Design
Product colour *
Black
Technical details
Maximum stand height
58.4 cm
Weight & dimensions
Width
599.4 mm
Depth
614.7 mm
Height
444.5 mm
Weight
10.2 kg
Package width
729 mm
Package depth
591.8 mm
Package height
226.8 mm
Weight & dimensions
Package weight
10.9 kg
Packaging content
Screws included
Yes
Manual
Yes
Logistics data
Master (outer) case width
774.7 mm
Master (outer) case length
622.3 mm
Master (outer) case height
252 mm
Master (outer) case gross weight
11.5 kg
Products per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332196856
Products per pallet
1 pc(s)
Harmonized System (HS) code
8302.50.0000
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite DDR1327SFC Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors Tripp Lite DDR1327SFC Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors
(show image)
DDR1327SFC DDR1327SFC Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DDR1327SDFC Dual Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors Tripp Lite DDR1327SDFC Dual Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors
(show image)
DDR1327SDFC DDR1327SDFC Dual Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)