location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E754
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E7540M15SBNL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 07:44:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver, Black :
The long product name of Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210M (3M Cache, 2.6 GHz), 4GB DDR3L 1600MHz, 128GB SSD, 15.6" HD LED 1366 x 768, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 7 Professional 64-bit / Windows 10 Pro 64-bit
More>>>
Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver, Black:
The official description of Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As a member of the FUJITSU Notebook LIFEBOOK E7 Series, the LIFEBOOK E754 is the right choice if you need a stylish notebook with high value features to support you in your daily work. With its 39.6 cm (15.6-inch) display, light weight of only 1.9 kg (4.2 lbs), extensive set of interfaces and high-end security features this modular notebook offers you full convenience and flexibility.

Short summary description Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver, Black:
This short summary of the Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E754, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver, Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver, Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E754. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Silver, Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-09 01:45:42
Uk has collected 3 expert reviews for Fujitsu LIFEBOOK E754 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver, Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2016-11-09 01:45:42
Fujitsu sent us the premium model of its Lifebook E754 series for our tests. The exteriors have not been modified compared with the former line - Lifebook E753 . The only difference is found inside; the Ivy Bridge processors have been replaced with Haswel...
Good Great build, Very good input devices, Viewing angle stable, matte IPS screen, Eco feature, Extensive security features, Good battery runtimes, Recovery DVDs for both operating systems...
Bad CPU's full power not usable, Limited maintenance options...
Bottom line First, there is the Haswell processor. The processor theoretically achieves a slightly higher computing performance than the model in the Lifebook E753. However, since the CPU's full performance cannot be retrieved in either laptop, the CPU's computing po...
86%