location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly Wall Support for LCD LED 50-100" Full Motion Black ICA-PLB 180L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall Support for LCD LED 50-100" Full Motion Black ICA-PLB 180L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-PLB 180L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8054529025886
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2024 09:43:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Techly Wall Support for LCD LED 50-100" Full Motion Black ICA-PLB 180L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sturdy wall fixing bracket for LCD LED 50 to 100"
  • - Steel high quality cold rolled to support large screens
  • - With handle for easy adjustments
  • - New tilt system that allows an adjustment of +/- 10°
  • - Allows you to adjust the screen of +/- 4° after installation to ensure a level position of the TV
  • - Decorative elements on the arms as well as improving cable management give a nice look
  • - Preparation for installation of a padlock (not included) to increase the level of security
Long product name Techly Wall Support for LCD LED 50-100" Full Motion Black ICA-PLB 180L :
The long product name of Techly Wall Support for LCD LED 50-100" Full Motion Black ICA-PLB 180L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall Support for LCD LED 50-100" Full Motion Black
More>>>
Techly Wall Support for LCD LED 50-100" Full Motion Black ICA-PLB 180L:
The official description of Techly Wall Support for LCD LED 50-100" Full Motion Black ICA-PLB 180L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Sturdy wall fixing bracket for LCD LED 50 to 100"
- Steel high quality cold rolled to support large screens
- With handle for easy adjustments
- New tilt system that allows an adjustment of +/- 10°
- Allows you to adjust the screen of +/- 4° after installation to ensure a level position of the TV
- Decorative elements on the arms as well as improving cable management give a nice look
- Preparation for installation of a padlock (not included) to increase the level of security

Short summary description Techly Wall Support for LCD LED 50-100" Full Motion Black ICA-PLB 180L:
This short summary of the Techly Wall Support for LCD LED 50-100" Full Motion Black ICA-PLB 180L data-sheet is auto-generated and uses the product title and the first six key specs.

Techly Wall Support for LCD LED 50-100" Full Motion Black ICA-PLB 180L, 200 x 200 mm, 900 x 600 mm, -10 - 10°, 0 - 60°, Steel, Black

Long summary description Techly Wall Support for LCD LED 50-100" Full Motion Black ICA-PLB 180L:
This is an auto-generated long summary of Techly Wall Support for LCD LED 50-100" Full Motion Black ICA-PLB 180L based on the first three specs of the first five spec groups.

Techly Wall Support for LCD LED 50-100" Full Motion Black ICA-PLB 180L. Maximum weight capacity: 80 kg, Minimum screen size: 127 cm (50"), Maximum screen size: 2.54 m (100"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 900 x 600 mm. Tilt angle range: -10 - 10°, Swivel angle range: 0 - 60°, Distance to the wall (min): 12.5 cm, Distance to the wall (max): 53.5 cm. Product colour: Black

Mounting
Minimum screen size
127 cm (50")
Maximum weight capacity *
80 kg
Maximum screen size *
2.54 m (100")
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
900 x 600 mm
Panel mounting interface
200 x 200, 400 x 400, 600 x 400, 800 x 400, 900 x 600
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt angle range
-10 - 10°
Swivel angle
60°
Swivel angle range
0 - 60°
Built-in spirit level
Yes
Distance to the wall (max)
53.5 cm
Distance to the wall (min)
12.5 cm
Design
Product colour *
Black
Housing material
Steel
Anti-theft function
No
Technical details
Warranty period
10 year(s)
Number of joints
2
Packaging content
Quick installation guide
Yes
Manual
Yes
Weight & dimensions
Weight
10.9 kg
Arm length
53.5 cm
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Techly Tilting Wall Mount for TV LED LCD 42-80" Black Techly Tilting Wall Mount for TV LED LCD 42-80" Black
(show image)
ICA-PLB 890 Tilting Wall Mount for TV LED LCD 42-80" Black 0.00
(excl. VAT)
0 (incl. VAT)