location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Lumea Prestige BRI956/00 IPL hair removal device

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumea Prestige
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumea Prestige BRI956/00 IPL hair removal device
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRI956/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103776017 show
Category:
epilation - removal of body or facial hair from its root - using light.
Light Hair Removers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 404647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 02:26:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jan 2018
Product end of life date
Philips BRI956/00 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Eco passport (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Other PDF (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Lumea Prestige BRI956/00 IPL hair removal device
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No replacement parts needed
  • - Philips Lumea IPL app
  • - SmartSkin sensor
  • - Lumea prevents hair regrowth*
  • - Cordless and corded use
  • - Proven effectiveness
  • - Suitable hair and skin types
  • - SenseIQ technology
  • - Bikini attachment
  • - Body attachment
  • - Treatment of body areas
  • - Underarm attachment
  • - Face attachment
Warranty: 2 years global warranty
Long product name Philips Lumea Prestige BRI956/00 IPL hair removal device :
The long product name of Philips Lumea Prestige BRI956/00 IPL hair removal device. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prevent hair regrowth. Feel continuously hair-free*
More>>>
Philips Lumea Prestige BRI956/00 IPL hair removal device:
The official description of Philips Lumea Prestige BRI956/00 IPL hair removal device as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unique attachments designed for optimal results
Philips Lumea Prestige, the most effective IPL solution offering both cordless and corded use with automatic setting advice, works wonders to prevent hair regrowth. The only IPL with unique attachments designed for optimal results everywhere.

Continuously smooth skin with Lumea IPL technology
- Derived from professional IPL, developed with dermatologists
- Proven effectiveness
- Suitable for a wide variety of hair and skin types
- Both cordless and corded functionality

Specialised treatment of different body areas
- Uniquely curved attachments for different body areas
- Face attachment with precise design and extra face filter
- Underarm attachment: medium size, curved-out design for underarm
- Bikini attachment: curved with transparent filter for bikini area
- Body attachment with large, curved-in design for large areas

Maximum freedom, minimum hassle
- Automatic setting advice based on your own skin tone
- No replacement parts, no hidden costs

Short summary description Philips Lumea Prestige BRI956/00 IPL hair removal device:
This short summary of the Philips Lumea Prestige BRI956/00 IPL hair removal device data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Lumea Prestige BRI956/00 IPL hair removal device, White, Intense pulsed light (IPL), 8.5 min, 1.5 min, 2 min, 1.5 min

Long summary description Philips Lumea Prestige BRI956/00 IPL hair removal device:
This is an auto-generated long summary of Philips Lumea Prestige BRI956/00 IPL hair removal device based on the first three specs of the first five spec groups.

Philips Lumea Prestige BRI956/00 IPL hair removal device. Product colour: White, Hair removal technology: Intense pulsed light (IPL), Full leg treatment time: 8.5 min. Power source: AC/Battery, AC input voltage: 100-240 V, AC input frequency: 100-240 V

Expert IPL technology at-home, developed with dermatologists
Expert IPL technology at-home, developed with dermatologists

IPL stands for Intense Pulsed Light. Philips Lumea applies gentle pulses of light to the hair root, putting the follicle into a resting phase. As a consequence, the amount of hair your body grows gradually decreases. Repeating the treatment leaves your skin beautifully hair free and touchably smooth. Treatment to prevent hair regrowth is safe and gentle, even on sensitive areas. Philips Lumea is clinically tested and developed with dermatologists for easy and effective treatment, from the comfort of your own home.

Bikini area attachment with extra light filter
Bikini area attachment with extra light filter

Click on the intelligent bikini attachment and it will adapt a tailored program specifically for that area. It has an optimal 3 cm2 window with a transparent filter for extra comfort and the curved design compliments your body's contours for maximum contact, efficiency and comfort. 78% of women satisifed with hair reduction in bikini area****.

Body attachment with curved-in design
Body attachment with curved-in design

The intelligent body attachment has our largest treatment window at 4.1 cm2 so it's perfect for a fast treatment on larger body areas like legs, arms and stomach. The curved-in design closely follows your body's contours for maximum skin contact. Click on the attachment it adapts a tailored program specifically for your body area. 83% of women satisifed with hair reduction on legs****.

Intelligent attachments adapt programs for each body area
Intelligent attachments adapt programs for each body area

Your body is unique. And its skin, curves and contours should be treated uniquely too. Lumea’s total-body attachments are shaped to perfectly fit every curve, and will adapt programs tailored to each body area. Treatment windows are designed to maximize contact with your skin to ensure light doesn't escape, enabling effective and gentle treatments even on delicate or sensitive areas.

Underarm attachment with curved-out design
Underarm attachment with curved-out design

Specially designed to treat hard-to-reach underarm areas, the intelligent underarm attachment is medium-sized with a 3 cm2 window. When the attachment is clicked on to the device it adapts a tailored program for your underarm area. 86% of women satisifed with hair reduction on underarms****.

Precision face attachment with extra filter
Precision face attachment with extra filter

The face attachment has been thoughtfully designed to have a small, flat 2 cm2 window so you can effectively and gently treat hair on your face. Ideal for your upper lip, chin or jawline, the attachment also has an extra filter integrated within. When added to the device, the intelligent attachment automatically adapts the light treatment for your face. 84% of women satisfied with hair reduction on face****.

Use cordless or corded
Use cordless or corded

Lumea Prestige is the only cordless IPL, so harder-to-reach body areas can easily be treated without a cord getting in the way of your reach or angle. Plus, being cordless means you can conveniently treat your body hair from anywhere in your home.

Proven gentle and effective treatment
Proven gentle and effective treatment

Objective studies show up to 92% hair reduction after three treatments**. Carry out the first four treatments every two weeks, and the next eight treatments every four weeks. After 12 treatments you can enjoy six months of hair-free smooth skin*.

Suitable for a wide range of hair and skin types
Suitable for a wide range of hair and skin types

Philips Lumea Prestige is effective on a wide range of hair and skin types. It works on naturally dark blonde, brown and black hair and on skin tones from very white to dark brown. IPL needs contrast between the pigment in the hair color and the pigment in the skin tone, therefore (as with other IPL-based treatments) Lumea cannot be used to treat white, grey, light blonde or red hair. And is not suitable for very dark skin.

SenseIQ technology for personalized hair removal 
SenseIQ technology for personalized hair removal 

Senses. Lumea’s SmartSkin sensor detects your skin tone and indicates the most comfortable light setting for you. Adapts. Intelligent attachments adapt programs tailored for each body area. Cares. Co-developed with dermatologists and inspired by you for gentle, long-lasting hair removal, even on sensitive areas***.

No replacement parts, no hidden costs
No replacement parts, no hidden costs

Philips Lumea is a complete solution that comes ready to work, straight out of the box. No replacement parts, no refills or gels, not even a replacement lamp are needed.

The Lumea IPL app. With you every step of the way
The Lumea IPL app. With you every step of the way

The free Lumea IPL app makes it even easier to get up to six months of long-lasting smooth skin*, all from the comfort of your home. Every step of the way, the intuitive app can help with tips and tricks on your technique while its personalized treatment programs and adaptive scheduling manage your ideal treatment moments. So in the fastest way possible you’ll always be ready.

With SmartSkin sensor
With SmartSkin sensor

Philips Lumea Prestige with SenseIQ technology has five easy-to-choose light settings. The SmartSkin sensor detects your skin tone then indicates the most comfortable light setting for whichever area you're treating.

Features
Hair removal technology *
Intense pulsed light (IPL)
Full leg treatment time
8.5 min
Underarm treatment time
1.5 min
Bikini line treatment time
2 min
Face areas treatment time
1.5 min
Body areas
Chest
Body attachment area
4.1 cm²
Precision (face) attachment *
Yes
Face areas
Chin
Precision (face) attachment area
2 cm²
Features
Product colour *
White
Skin tone sensor
Yes
Power
Power source *
AC/Battery
AC input voltage
100-240 V
AC input frequency
100-240 V
AC adapter output voltage
19,5 / 4000 mA
AC adapter output current
4 A
Packaging content
Storage pouch
Yes
Cleaning cloth
Yes
Manual
Yes
Country Distributor
Deutschland 2 distributor(s)