APC logo

APC SY12KEX3IBX120 uninterruptible power supply (UPS) 12 kVA 8400 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123342
Info modified on:
15 Dec 2023, 11:37:44
Warranty:
2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC SY12KEX3IBX120 uninterruptible power supply (UPS) 12 kVA 8400 W:

APC Symmetra, 12000VA/8400W, 400 (3PH)V/230V,DB-9 RS-232, RJ-45 10 Base-T ethernet, Extended runtime model

APC SY12KEX3IBX120 uninterruptible power supply (UPS) 12 kVA 8400 W:

Features
Automatic Voltage Regulation (AVR), Built-in automatic bypass, Built-in manual bypass, Built-in SmartSlot, EPO, Hot Swap Batteries, Hot Swap Electronics, Input Power Factor Correction, Intelligent Battery Management, LCD AlphaNumeric Display, Overload Indicator, Replace Batt Indicator, Scalable Power Capacity, Scalable Run Time, Software, User Replaceable batteries, Web Management
Includes
CD with software, User Manual

Short summary description APC SY12KEX3IBX120 uninterruptible power supply (UPS) 12 kVA 8400 W:

APC SY12KEX3IBX120, 12 kVA, 8400 W, 5.2 min, 17 min, APC Replacement Battery SYBATT, Black

Long summary description APC SY12KEX3IBX120 uninterruptible power supply (UPS) 12 kVA 8400 W:

APC SY12KEX3IBX120. Output power capacity: 12 kVA, Output power: 8400 W. Typical backup time at full load: 5.2 min, Typical backup time at half load: 17 min, Replacement battery cartridge: APC Replacement Battery SYBATT. Product colour: Black. Bundled software: - PowerChute Network Shutdown - PowerChute plus for AIX v4.2.3 - PowerChute plus for HP-UX v 4.2.3.... Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, RJ-45 10 Base-T ethernet for web/ SNMP/ Telnet management, Output connections: (1)Hard Wire 3-wire (H N + G)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.