location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL360 Gen9 Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL360 Gen9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
755258-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8881823711456
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2023 11:49:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE ProLiant DL360 Gen9 Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 24
  • - Number of storage drives supported: 8
  • - Hot-swap HDD bays
  • - Ethernet LAN (RJ-45) ports: 4
Warranty: 3/3/3 - Server includes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limited and technical support is available at: http://h18004.www1/products/servers/platforms/index.html Additional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant DL360 Gen9 Rack (1U) :
The long product name of HPE ProLiant DL360 Gen9 Rack (1U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProLiant DL360 Gen9 8SFF Configure-to-order Server
More>>>
Short summary description HPE ProLiant DL360 Gen9 Rack (1U):
This short summary of the HPE ProLiant DL360 Gen9 Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL360 Gen9, DDR4-SDRAM, Rack (1U)

Long summary description HPE ProLiant DL360 Gen9 Rack (1U):
This is an auto-generated long summary of HPE ProLiant DL360 Gen9 Rack (1U) based on the first three specs of the first five spec groups.

HPE ProLiant DL360 Gen9. Supported memory types: DDR4-SDRAM. Chassis type: Rack (1U)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:10:29
Uk has collected 2 expert reviews for HPE ProLiant DL360 Gen9 Rack (1U) and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2017-11-08 06:24:31
Sign up for our daily newsletter The 1U rack server is a perfect choice for rack dense computing and they don't come much more qualified than HPE's ProLiant DL360 Gen9. It offers impressive amounts of power and flexibility in a slim-line chassis and deli...
Good Powerful 1U package, Impressive expansion potential, Top value, SAS3 support as standard, Excellent management tools...
Bad Storage upgrade options not clearly documented...
Bottom line Ideally suited to rack dense computing, the ProLiant DL360p Gen9 is well designed and packs an impressive specification into its compact chassis...
100%
storagereview.com
Updated:
2016-11-15 01:10:29
With the availability of Intel's Xeon E5-2600 v3 family of processors, a variety of server vendors are launching compute platforms that take advantage of the performance increases of the new Xeon architecture. The DL360 Gen9 is the new mainstream 1U compu...
Good Dual-port 10GbE network option provides high-speed network connectivity ideal for diving high performance storage arrays, A broad range of management choices inside and outside the HP management ecosystem, Improved storage options including support for SA...
Bad Support contract required for long-term non-critical software/BIOS updates...
Bottom line The HP ProLiant DL360 Gen9 offers data centers that are driven by dense computing a 1U server that builds on HP's server pedigree and delivers gains in both performance and power efficiency over the prior Gen8 family. HP ProLiant DL360 Gen9 Product PageGA...
0%
Country Distributor
France 1 distributor(s)
United States 1 distributor(s)