location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE MSR1002-4 wired router Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSR1002-4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JG875A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8881820854798 show
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 17:17:55
The date of the most recent change of this product data-sheet in Icecat.
HP MSR1000 Router Series (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year, advance replacement, next business day, phone support
Long product name HPE MSR1002-4 wired router Stainless steel :
The long product name of HPE MSR1002-4 wired router Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MSR1002-4 AC Router
More>>>
Short summary description HPE MSR1002-4 wired router Stainless steel:
This short summary of the HPE MSR1002-4 wired router Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

HPE MSR1002-4, Ethernet WAN, Stainless steel

Long summary description HPE MSR1002-4 wired router Stainless steel:
This is an auto-generated long summary of HPE MSR1002-4 wired router Stainless steel based on the first three specs of the first five spec groups.

HPE MSR1002-4. Ethernet LAN data rates: 10,100,1000 Mbit/s. Processor frequency: 667 MHz, Flash memory: 256 MB, Internal memory: 1 MB. Product colour: Stainless steel. Power consumption (typical): 30 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 360 mm, Depth: 30 mm, Height: 44.2 mm

Country Distributor
España 2 distributor(s)
France 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)