location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-645 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expression Premium XP-645
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF50404
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946614779
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2022 02:26:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Premium XP-645 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A4 32 ppm Printing colours: Black, Cyan, Magenta, Photo black, Yellow
  • - USB port Wi-Fi
Warranty: 1 year
Long product name Epson Expression Premium XP-645 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi :
The long product name of Epson Expression Premium XP-645 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Scan, Copy, 32ppm, 5760 x 1440 DPI, 6.8cm LCD, Wi-Fi, White
More>>>
Epson Expression Premium XP-645 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
The official description of Epson Expression Premium XP-645 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wi-Fi all-in-one with duplex
Produce outstanding photos and crisp, clear text with this Wi-Fi, all-in-one, with individual inks, a large LCD screen and two paper trays

Expression Premium XP-645
Produce your very own high-quality photos and text documents at home with our XP-645. You can replace just the colour you’ve used, at it uses individual ink cartridges. Enjoy the freedom of printing away from your desktop with Epson Connect, which offers a range of mobile printing options. It also has a colour LCD screen and a range of additional features.

Best of both worlds
Create outstanding photos and crisp, clear text documents with the five-colour Claria Premium dye and pigment ink-set. Photographs will be crystal clear with vibrant colours and deep, rich blacks thanks to the addition of a Photo Black ink cartridge. The use of individual ink cartridges means only the colour used need to be replaced to help save on ink costs.

Mobile printing
Printing photos and documents on the go is easy with the XP-645. Unlock the potential of your smartphone or tablet by downloading the iPrint app to print and scan wirelessly. Make the most of your Facebook photos with the Creative Print app, which allows you to print photos directly, create custom greeting cards, turn photos into colouring book templates, and plenty more. In additon, you can email documents and photos directly to the printer from almost anywhere in the world with Epson Email Print.

Easy to use features
For easy navigation, the XP-645 comes with a 6.8cm LCD screen and touch panel. Dual paper trays and fast, double-sided printing can help to save time and paper. Users can also slot in a compatible memory card and follow the helpful menu prompts to print photos without a PC. It's also possible to print on suitable CDs and DVDs.

Key Features
- Compact Wi-Fi all-in-one: Print, scan and copy
- Mobile printing: Freedom to print and scan from almost anywhere
- Wi-Fi and Wi-Fi Direct: Wireless printing with or without a network
- Dual paper trays: One for A4 and another for photo paper
- 6.8cm LCD screen with touchpad: Scan, copy and print photos directly from a memory card

Short summary description Epson Expression Premium XP-645 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This short summary of the Epson Expression Premium XP-645 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Premium XP-645, Colour, 5760 x 1440 DPI, A4, 32 ppm, Duplex printing, LCD

Long summary description Epson Expression Premium XP-645 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson Expression Premium XP-645 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Premium XP-645. Colour. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: White

Features
Duplex printing *
Yes
Printing colours *
Black, Cyan, Magenta, Photo black, Yellow
Colour *
Yes
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Print speed (ISO/IEC 24734) mono
13 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Ports & interfaces
USB port *
Yes
Standard interfaces
USB, Wireless LAN
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Dell Mobile Print, Epson Connect, Epson Remote Print, Epson iPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MiniSDHC, SD, SDHC, SDXC
Sound pressure level (printing)
37 dB
Design
Market positioning *
Home & office
Product colour *
White
Design
Built-in display *
Yes
Display
LCD
Display diagonal
5.99 cm (2.36")
Touchscreen
Yes
Control type
Touch
Country of origin
Indonesia
Power
Power consumption (printing) *
15 W
Power consumption (standby)
1.1 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.0, Mac OS 8.1, Mac OS 8.5, Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
341 mm
Height
138 mm
Weight
6.7 kg
Packaging data
Quantity per pack
1 pc(s)
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Package width
235 mm
Package depth
480 mm
Package height
425 mm
Package weight
8.33 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
6 m
Products per pallet (UK)
40 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
7.95 m
Products per pallet
30 pc(s)
Other features
Power LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-02-22 01:49:18
Uk has collected 1 expert review for Epson Expression Premium XP-645 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi and the rating is 89 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
89%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)