location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Tut Tut Bolides 80-164705 play vehicle/play track

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tut Tut Bolides
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-164705
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-164705 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761647059
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:22:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VTech Tut Tut Bolides 80-164705 play vehicle/play track
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Vehicle & track set
  • - Material: Plastic
  • - Recommended age (min): 1 yr(s)
  • - AAA
  • - Multicolour
More>>>
Short summary description VTech Tut Tut Bolides 80-164705 play vehicle/play track:
This short summary of the VTech Tut Tut Bolides 80-164705 play vehicle/play track data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Tut Tut Bolides 80-164705, Vehicle & track set, 1 yr(s), AAA, Plastic, Multicolour

Long summary description VTech Tut Tut Bolides 80-164705 play vehicle/play track:
This is an auto-generated long summary of VTech Tut Tut Bolides 80-164705 play vehicle/play track based on the first three specs of the first five spec groups.

VTech Tut Tut Bolides 80-164705. Product type: Vehicle & track set, Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s). Battery type: AAA, Number of batteries supported: 2. Material: Plastic, Product colour: Multicolour

Features
Product type *
Vehicle & track set
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Country of origin
China
Power
Number of batteries supported
2
Battery type
AAA
Batteries required
Yes
Weight & dimensions
Width
598 mm
Depth
240 mm
Height
208 mm
Weight
636.6666667 g
Packaging data
Package width
300 mm
Package depth
116 mm
Package height
216 mm
Package weight
850 g
Package type
Closed box
Package material
Carton
Packaging content
Batteries included
Yes
Number of pieces
19 pc(s)
Number of packages
1
Commercial unit type
Consumer unit single
Logistics data
Master (outer) cases per pallet layer
6 pc(s)
Master (outer) cases per pallet
18 pc(s)
Master (outer) case width
375 mm
Master (outer) case orderable unit
No
Master (outer) case length
323 mm
Master (outer) case invoice unit
No
Master (outer) case height
461 mm
Master (outer) case gross weight
5.71 kg
Logistics data
Master (outer) case packaging type
Box
Master (outer) case GTIN (EAN/UPC)
63417761647051
Master (outer) case dispatch unit
No
Products per master (outer) case
6 pc(s)
Pallet type
800 x 1200 mm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
152.7 cm
Pallet gross weight
117.8 kg
Pallet net weight
34.3 kg
Layers per pallet
3 pc(s)
Pallet dispatch unit
No
Pallet orderable unit
No
Pallet invoice unit
No
Minimum order quantity
6 pc(s)
Other features
Country of importation (ISO 3166-1)
Netherlands
Customs product code (TARIC)
950300959
(cdm) Reconducted new drop
Drop
Packaging languages (ISO 639 format)
French
Manual languages (ISO 639 format)
French
Year
2019
Supplier features
Assembly required
Yes
(cdm) Seasonalities
Permanent, Year End
Dispatch unit
No
Orderable unit
No
Invoice unit
No
Start availability
01-01-2019
Contains food or beverage
No
(cdm) Safety directive language (2009/48/CE)
French
(cdm) Order quantity multiple
4
(cdm) Audiences
Child
(cdm) Developped capacities
Curiosity, Listen, Imagination, Motor skills, Sensitiveness, Learn the vocabulary
(cdm) Is accessory
Toy