location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech 80-185305 rattle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-185305
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-185305
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761853054
Category: Rattles Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 16:30:26
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech 80-185305 rattle:
This short summary of the VTech 80-185305 rattle data-sheet is auto-generated and uses the product title and the first six key specs.

VTech 80-185305, Boy/Girl, 3 month(s), Batteries required, Multicolour

Long summary description VTech 80-185305 rattle:
This is an auto-generated long summary of VTech 80-185305 rattle based on the first three specs of the first five spec groups.

VTech 80-185305. Recommended gender: Boy/Girl, Recommended age (min): 3 month(s), Recommended age (max): 24 month(s). Batteries required. Product colour: Multicolour. Weight: 126 g

Features
Recommended gender *
Boy/Girl
Product colour *
Multicolour
Material
Plastic
Recommended age (min) *
3 month(s)
Recommended age (max)
24 month(s)
Number of pieces
3 pc(s)
Year
2019
Assembly required
No
Country of origin
China
Battery
Batteries required *
Yes
Battery type
AAA
Number of batteries supported
1
Supplier features
Number of packages
1
Packaging languages (ISO 639 format)
French
Manual languages (ISO 639 format)
French
Contains food or beverage
No
Start availability
01-01-2019
Recommended age (min)
0.25 yr(s)
Recommended age (max)
2 yr(s)
Commercial unit type
Consumer unit single
(cdm) Reconducted new drop
Reconducted
(cdm) Seasonalities
Permanent, Year End
Suitable only for adults
No
(cdm) Developped capacities
Listen, Motor skills, Interaction, Language skills
Package material
Carton
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Country of importation (ISO 3166-1)
Netherlands
Customs product code (TARIC)
950300499
Master (outer) case packaging type
Box
Master (outer) case invoice unit
Yes
Master (outer) case orderable unit
Yes
Master (outer) case dispatch unit
Yes
Master (outer) case minimum order quantity
1 pc(s)
Supplier features
Pallet invoice unit
Yes
Pallet orderable unit
Yes
Pallet dispatch unit
Yes
(cdm) Audiences
Child
(cdm) Parental presence
Recommended
(cdm) Safety directive language (2009/48/CE)
French
(cdm) Is accessory
Toy
Technical details
Pallet gross weight
147 kg
Weight & dimensions
Width
210 mm
Height
200 mm
Depth
66 mm
Weight
126 g
Packaging data
Package width
175 mm
Package depth
66 mm
Package height
191 mm
Package weight
240 g
Package type
Open box
Logistics data
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Master (outer) cases per pallet
80 pc(s)
Pallet net weight
9.9 kg
Minimum order quantity
6 pc(s)
Pallet type
800 x 1200 mm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
162.1 cm
Pallet minimum order quantity
1 pc(s)
Master (outer) case width
369 mm
Master (outer) case length
219 mm
Master (outer) case height
211 mm
Master (outer) case gross weight
1.65 kg
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417761853056
Packaging content
Batteries included
Yes
Brand Image Product code Product Stock Price from
VTech Croque-chenille rattle VTech Croque-chenille rattle
(show image)
80-185205 Croque-chenille