location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech 80-181005 baby mobile

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-181005
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-181005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761810057
Category:
A decorative structure suspended above a baby's cot which turns freely in the air and entertains the baby.
Baby Mobiles Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2022 15:39:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech 80-181005 baby mobile:
This short summary of the VTech 80-181005 baby mobile data-sheet is auto-generated and uses the product title and the first six key specs.

VTech 80-181005, Plastic

Long summary description VTech 80-181005 baby mobile:
This is an auto-generated long summary of VTech 80-181005 baby mobile based on the first three specs of the first five spec groups.

VTech 80-181005. Material: Plastic, Product colour: Multicolour. Weight: 987.5 g

Features
Suggested gender *
Boy/Girl
Recommended age (max)
36 month(s)
Product colour
Multicolour
Material
Plastic
Age (max)
36 month(s)
Number of pieces
1 pc(s)
Year
2019
Country of origin
China
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
3
Weight & dimensions
Width
97 mm
Depth
59 mm
Height
90 mm
Weight
987.5 g
Packaging data
Package width
450 mm
Package depth
100 mm
Package height
330 mm
Package weight
1.47 kg
Package type
Closed box
Packaging content
Batteries included
No
Supplier features
Start availability
01-01-2019
Assembly required
No
Suitable only for adults
No
Contains food or beverage
No
Number of packages
1
Commercial unit type
Consumer unit single
(cdm) Reconducted new drop
Reconducted
(cdm) Seasonalities
Permanent, Year End
(cdm) Audiences
Child
(cdm) Parental presence
Recommended
Packaging languages (ISO 639 format)
French
Manual languages (ISO 639 format)
French
Package material
Carton
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Supplier features
Country of importation (ISO 3166-1)
Netherlands
(cdm) Order quantity multiple
3
(cdm) Developped capacities
Curiosity, Imagination
(cdm) Safety directive language (2009/48/CE)
French
(cdm) Is accessory
Toy
Logistics data
Master (outer) case gross weight
6.69 kg
Minimum order quantity
4 pc(s)
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761810055
Master (outer) case minimum order quantity
1 pc(s)
Master (outer) case width
473 mm
Master (outer) case length
430 mm
Master (outer) case height
357 mm
Master (outer) case orderable unit
Yes
Master (outer) case invoice unit
Yes
Master (outer) case dispatch unit
Yes
Master (outer) case packaging type
Box
Master (outer) cases per pallet layer
4 pc(s)
Master (outer) cases per pallet
16 pc(s)
Layers per pallet
4 pc(s)
Pallet minimum order quantity
1 pc(s)
Pallet net weight
26.8 kg
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
157.2 cm
Pallet gross weight
122 kg
Pallet orderable unit
Yes
Pallet invoice unit
Yes
Pallet dispatch unit
Yes
Pallet type
800 x 1200 mm
Customs product code (TARIC)
950300559