location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Tut Tut Bolides 80-188205 play vehicle/play track

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tut Tut Bolides
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-188205
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-188205 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761882054
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VTech Tut Tut Bolides 80-188205 play vehicle/play track
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Vehicle & track set
  • - Material: Plastic
  • - Recommended age (min): 1 yr(s) Boy/Girl
  • - Multicolour
More>>>
Short summary description VTech Tut Tut Bolides 80-188205 play vehicle/play track:
This short summary of the VTech Tut Tut Bolides 80-188205 play vehicle/play track data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Tut Tut Bolides 80-188205, Vehicle & track set, 1 yr(s), Plastic, Multicolour

Long summary description VTech Tut Tut Bolides 80-188205 play vehicle/play track:
This is an auto-generated long summary of VTech Tut Tut Bolides 80-188205 play vehicle/play track based on the first three specs of the first five spec groups.

VTech Tut Tut Bolides 80-188205. Product type: Vehicle & track set, Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Material: Plastic, Product colour: Multicolour

Features
Product type *
Vehicle & track set
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Suggested gender *
Boy/Girl
Country of origin
China
Power
Batteries required
No
Weight & dimensions
Width
600 mm
Depth
373 mm
Height
560 mm
Weight
1.06 kg
Packaging data
Package width
305 mm
Package depth
133 mm
Package height
241 mm
Package weight
1.34 kg
Package type
Closed box
Package material
Carton
Packaging content
Batteries included
No
Number of pieces
13 pc(s)
Number of packages
1
Commercial unit type
Consumer unit single
Logistics data
Master (outer) cases per pallet layer
4 pc(s)
Master (outer) cases per pallet
24 pc(s)
Master (outer) case width
561 mm
Master (outer) case orderable unit
Yes
Master (outer) case length
328 mm
Master (outer) case invoice unit
Yes
Master (outer) case height
268 mm
Master (outer) case gross weight
5.83 kg
Master (outer) case packaging type
Box
Master (outer) case minimum order quantity
1 pc(s)
Logistics data
Master (outer) case GTIN (EAN/UPC)
43417761882052
Master (outer) case dispatch unit
Yes
Products per master (outer) case
4 pc(s)
Pallet type
800 x 1200 mm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
175.2 cm
Pallet gross weight
154.9 kg
Pallet net weight
23.3 kg
Layers per pallet
6 pc(s)
Pallet dispatch unit
Yes
Pallet orderable unit
Yes
Pallet invoice unit
Yes
Pallet minimum order quantity
1 pc(s)
Minimum order quantity
4 pc(s)
Other features
Country of importation (ISO 3166-1)
Netherlands
Customs product code (TARIC)
950300959
(cdm) Reconducted new drop
Reconducted
Packaging languages (ISO 639 format)
French
Manual languages (ISO 639 format)
French
(cdm) Parental presence
Recommended
Year
2019
Supplier features
Assembly required
No
(cdm) Seasonalities
Permanent, Year End
Dispatch unit
No
Orderable unit
No
Invoice unit
No
Start availability
01-01-2019
Suitable only for adults
No
Contains food or beverage
No
(cdm) Safety directive language (2009/48/CE)
French
(cdm) Audiences
Child
(cdm) Developped capacities
Curiosity, Imagination, Sharing, Dexterity
(cdm) Is accessory
Toy
Brand Image Product code Product Stock Price from
VTech Tut Tut Bolides Mon super camion transporteur VTech Tut Tut Bolides Mon super camion transporteur
(show image)
80-189505 Mon super camion transporteur
VTech Tut Tut Bolides Maxi garage éducatif VTech Tut Tut Bolides Maxi garage éducatif
(show image)
80-180005 Maxi garage éducatif