location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Tut Tut Marins 80-186805 bath game/toy/sticker Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tut Tut Marins
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-186805
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-186805 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761868058
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Tut Tut Marins 80-186805 bath game/toy/sticker Multicolour:
This short summary of the VTech Tut Tut Marins 80-186805 bath game/toy/sticker Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Tut Tut Marins 80-186805, Boy/Girl, 1 yr(s), AAA, Plastic, Multicolour

Long summary description VTech Tut Tut Marins 80-186805 bath game/toy/sticker Multicolour:
This is an auto-generated long summary of VTech Tut Tut Marins 80-186805 bath game/toy/sticker Multicolour based on the first three specs of the first five spec groups.

VTech Tut Tut Marins 80-186805. Recommended gender: Boy/Girl, Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s). Batteries required, Battery type: AAA. Batteries included. Material: Plastic, Product colour: Multicolour

Features
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Recommended gender *
Boy/Girl
Product colour
Multicolour
Material
Plastic
Country of origin
China
Year
2019
Safety warning
Suitable only for adults
No
Assembly required
No
Battery
Batteries required
Yes
Number of batteries supported
1
Battery type
AAA
Weight & dimensions
Width
139 mm
Depth
98 mm
Height
79 mm
Weight
283.3333333 g
Packaging data
Package width
275 mm
Package depth
89 mm
Package height
216 mm
Package weight
480 g
Package material
Carton
Packaging content
Number of pieces
4 pc(s)
Package type
Open box
Batteries included
Yes
Supplier features
Commercial unit type
Consumer unit single
Number of packages
1
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Start availability
01-01-2019
Customs product code (TARIC)
950300499
Packaging languages (ISO 639 format)
French
Country of importation (ISO 3166-1)
Netherlands
Manual languages (ISO 639 format)
French
Contains food or beverage
No
Supplier features
(cdm) Seasonalities
Permanent, Year End
(cdm) Reconducted new drop
Reconducted
(cdm) Developped capacities
Imagination, Interaction
(cdm) Audiences
Child
(cdm) Parental presence
Recommended
(cdm) Safety directive language (2009/48/CE)
French
(cdm) Is accessory
Toy
Logistics data
Pallet type
800 x 1200 mm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
160.2 cm
Pallet gross weight
119.7 kg
Master (outer) cases per pallet
30 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
5 pc(s)
Master (outer) case width
575 mm
Pallet minimum order quantity
1 pc(s)
Master (outer) case length
294 mm
Master (outer) case height
243 mm
Master (outer) case gross weight
3.49 kg
Pallet net weight
20.9 kg
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417761868050
Master (outer) case minimum order quantity
1 pc(s)
Master (outer) case packaging type
Box
Minimum order quantity
6 pc(s)
Pallet dispatch unit
Yes
Pallet orderable unit
Yes
Pallet invoice unit
Yes
Master (outer) case dispatch unit
Yes
Master (outer) case orderable unit
Yes
Master (outer) case invoice unit
Yes