location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Mon porteur Tut Tut 2 en 1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mon porteur Tut Tut 2 en 1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-192605
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761926055
Category:
Toys which can be ridden by children e.g. tricycle.
Rocking & Ride-On Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2017 17:40:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Mon porteur Tut Tut 2 en 1:
This short summary of the VTech Mon porteur Tut Tut 2 en 1 data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Mon porteur Tut Tut 2 en 1, 1 yr(s), Batteries required

Long summary description VTech Mon porteur Tut Tut 2 en 1:
This is an auto-generated long summary of VTech Mon porteur Tut Tut 2 en 1 based on the first three specs of the first five spec groups.

VTech Mon porteur Tut Tut 2 en 1. Recommended age (min): 1 yr(s), Recommended age (max): 3 yr(s). Batteries required, Battery type: AA

Features
Recommended age (min) *
1 yr(s)
Recommended age (max)
3 yr(s)
Battery
Battery type
AA
Batteries required
Yes
Battery
Number of batteries supported
2
Packaging data
Batteries included
Yes
Package width
200 mm
Package depth
550 mm
Package height
406 mm
Package weight
4.46 kg
Brand Image Product code Product Stock Price from
VTech Maxi trotti loco 5 en 1 VTech Maxi trotti loco 5 en 1
(show image)
80-181905 Maxi trotti loco 5 en 1