VTech logo

VTech Tut Tut Bolides 80-194405 play vehicle/play track

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55666
Info modified on:
19 Jan 2024, 14:23:42
Short summary description VTech Tut Tut Bolides 80-194405 play vehicle/play track:

VTech Tut Tut Bolides 80-194405, 1 yr(s), AAA, Plastic, Multicolour

Long summary description VTech Tut Tut Bolides 80-194405 play vehicle/play track:

VTech Tut Tut Bolides 80-194405. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s). Battery type: AAA, Number of batteries supported: 3. Material: Plastic, Product colour: Multicolour

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.