location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Barracuda ST500DM009 internal hard drive 3.5" 500 GB Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Barracuda
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST500DM009
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST500DM009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3660619400409 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 442345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:07:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (11.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Seagate Barracuda ST500DM009 internal hard drive 3.5" 500 GB Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 3.5" 7200 RPM Serial ATA III
  • - HDD
  • - Storage drive buffer size: 32 MB
  • - 400 g
Warranty: 2 years
Long product name Seagate Barracuda ST500DM009 internal hard drive 3.5" 500 GB Serial ATA III :
The long product name of Seagate Barracuda ST500DM009 internal hard drive 3.5" 500 GB Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB SATAIII, 3.5'', 7200 RPM, 32MB cache
More>>>
Seagate Barracuda ST500DM009 internal hard drive 3.5" 500 GB Serial ATA III:
The official description of Seagate Barracuda ST500DM009 internal hard drive 3.5" 500 GB Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile, Fast, and Dependable
BarraCuda leads the industry with the highest capacities for desktops and mobile computers. With drives available up to 10 TB, the BarraCuda portfolio is a great option for upgrades at any price point. The uncompromising BarraCuda Pro marries industry-leading storage capacity with 7,200 RPM spin speeds for snappy performance and load times when gaming or performing heavy workloads. BarraCuda Pro also comes equipped with a 5 year warranty.

Amazing Versatility
Get the most out of your storage with BarraCuda hard drives. From computers full of photos and memories to gaming PCs that need more room to play, BarraCuda grows with you.

2.5-Inch BarraCuda Hard Drives Deliver!
Slim 7 mm form factor offers high-capacity and lightweight options up to 2 TB to store the files you rely on for work and treasure for personal use. Multi-Tier Caching™ technology that delivers snappy performance. Best cost-per-TB and cost-per-mm for economical upgrades to your mobile or laptop PC.

3.5-Inch BarraCuda Hard Drives Deliver!
Rock-solid reliability built on over 20 years of BarraCuda innovation. Versatile mix of capacity and price point options to fit any budget. Multi-Tier Caching technology for excellent hard drive performance.

Introducing the All-New BarraCuda Pro 3.5-Inch Hard Drive!
7,200 RPM makes the BarraCuda Pro the fastest 10 TB desktop drive available. Large cache size, coupled with Multi-Tier Caching technology, pushes your PC to new performance heights so you can load apps and files even faster. Plus the BarraCuda Pro is backed up by a 5-year limited warranty for your peace of mind.

Trusted Dependability
The BarraCuda family of reliable hard drives is here to stay, for years to come.
- Experience — For more than 20 years, Seagate has manufactured and delivered the super-reliable BarraCuda family of drives
- BarraCuda — Seagate's drive-reliability data simply speaks for itself, and the BarraCuda family is often recognised by leading publications and customers

Short summary description Seagate Barracuda ST500DM009 internal hard drive 3.5" 500 GB Serial ATA III:
This short summary of the Seagate Barracuda ST500DM009 internal hard drive 3.5" 500 GB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Barracuda ST500DM009, 3.5", 500 GB, 7200 RPM

Long summary description Seagate Barracuda ST500DM009 internal hard drive 3.5" 500 GB Serial ATA III:
This is an auto-generated long summary of Seagate Barracuda ST500DM009 internal hard drive 3.5" 500 GB Serial ATA III based on the first three specs of the first five spec groups.

Seagate Barracuda ST500DM009. HDD size: 3.5", HDD capacity: 500 GB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
500 GB
HDD speed *
7200 RPM
Interface *
Serial ATA III
Type *
HDD
Storage drive buffer size
32 MB
HDD sustained transfer rate
210 MiB/s
HDD number of heads
2
Bytes per sector
4096
Start/stop cycles
50000
Power
Power consumption (typical)
5.3 W
Power consumption (standby)
0.94 W
Power consumption (off)
0.94 W
Power consumption (idle)
4.6 W
Operating voltage
5 / 12 V
Power
Start-up current
2 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
101.6 mm
Height
20.2 mm
Depth
147 mm
Weight
400 g
Packaging data
Storage drive adapter included
No
Quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2017-08-12 04:07:23
Uk has collected 23 expert reviews for Seagate Barracuda ST500DM009 internal hard drive 3.5" 500 GB Serial ATA III and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
uk.hardware.info
Updated:
2017-08-12 04:07:21
Last year, both WD and Seagate refreshed their hard drive series for desktop use. Back then we were positive about the new WD Blue 4TB, but we did not have to wait long for Seagate to answer. Today we test the Seagate Barracuda 4TB (ST4000DM005): how doe...
Bottom line The latest iteration of the Seagate Barracuda 4TB leaves a good impression. The latest model is faster than its predecessor, but still not noisy. The WD Blue 4TB is just as quiet but clearly slower, while the Toshiba drives offer similar performance at hi...
0%
hardwarezone.com.my
Updated:
2017-08-12 04:07:21
With Intel's Optane Memory format already well underway, the majority of manufacturers for storage devices have been on something of a warpath in getting their storage components up to date and Intel Optane-ready. That being said, companies such as Seaga...
Good SSD-like performance for an HDD, Intel Optane Memory reduces boot-up times, Available in 10TB storage capacity, Large 256MB cache buffer, Significant performance improvements...
Bad Intel Optane Memory requires a certain setup, Additional investments in Optane-ready ecosystem...
Bottom line If we had not mentioned before, then we should point out that Seagate's BarraCuda Pro HDD is, at current, the fastest HDD storage that we've currently tested. But more importantly, Intel's Optane Memory played a crucial role in shaving down the boot-up ti...
85%
hardwarezone.com.my
Updated:
2017-08-12 04:07:21
With Intel's Optane Memory format already well underway, the majority of manufacturers for storage devices have been on something of a warpath in getting their storage components up to date and Intel Optane-ready. That being said, companies such as Seaga...
Good SSD-like performance for an HDD, Intel Optane Memory reduces boot-up times, Available in 10TB storage capacity, Large 256MB cache buffer...
Bad Performance improvement with Intel Optane Memory not as significant...
Bottom line If we had not mentioned before, then we should point out that Seagate's BarraCuda Pro HDD is, at current, the fastest HDD storage that we've currently tested. Intel's Optane Memory did actually play a role in shaving down the boot-up time by (approximatel...
85%
pcpowerplay.com.au
Updated:
2017-08-12 04:07:21
The Barracuda Pro comes in 6TB, 8TB and 10TB flavours, and with a 7,200RPM rotational speed it's quick – in fact Seagate is claiming it's the fastest range of hard drives for that capacity range. And indeed they are. WD's drives above 2TB all spin at appr...
Good Huge capacity, Fastest in class, Reliable...
Bad Expensive...
Bottom line The hard drive to own if you want something big and fast.
100%
uk.hardware.info
Updated:
2017-08-12 04:07:21
While the price of SSDs continues to drop, the ‘old' hard drive is still the cheapest way to store a lot of data. Especially in a NAS or Mini-ITX system, where there is limited physical space you probably want a drive with as much capacity as possible...
Bottom line We are starting this conclusion with the 6TB-drives. The Toshiba MD04ACA 6TB and X300 6TB offer good performance in this segment for a relatively low price, but are clearly audible with noise levels that are nearly at 40 dB(A) when idle. Nevertheless th...
0%
goodgearguide.com.au
Updated:
2017-08-12 04:07:21
I've used “Vast and fast” to describe previous hard drives I've reviewed, but I'm not sure that it's ever been this spectacularly well-deserved. Seagate's 3.5-inch, 7,200rpm, SATA 6Gbps Barracuda Pro not only delivers a stunning 10TB of storage, it laid d...
Bottom line This is an absolutely fantastic hard drive. But 10TB is massive overkill for the average consumer. And data redundancy in the form of a $1,000 mirrored RAID pair is very pricey.Warnings aside. To heck with it—if the powers that be let me keep this drive...
0%
nikktech.com
Updated:
2017-08-12 04:07:21
Whenever we receive one of the latest HDD models to hit the market with the highest storage capacity available i always think back to the time when even 380MB models were more than enough to cover all our needs. The arrival of optical drives (CDs followed...
Good Build Quality (300WRL / 1 Million Hours MTBF), Excellent Read & Write Performance, 256MB Cache, 10TB's Capacity, Temperatures / Noise Levels / Power Consumption, Enclosure Material (Low Temperatures), 5 Year Limited Warranty...
Bad Price (For Some)...
Bottom line The new BarraCuda Pro 10TB HDD by Seagate has far too many similarities with the IronWolf 10TB model so we never really expected it to do much better and just looking out our charts you can see that this is partially true. Both drives feature rotational s...
0%
pcworld.com_techhive.com
Updated:
2017-08-12 04:07:21
I've used “Vast and fast” to describe previous hard drives I've reviewed, but I'm not sure that it's ever been this spectacularly well-deserved. Seagate's 3.5-inch, 7,200rpm, SATA 6Gbps Barracuda Pro not only delivers a stunning 10TB of storage, it laid d...
Bottom line This is an absolutely fantastic hard drive. But 10TB is massive overkill for the average consumer. And data redundancy in the form of a $1,000 mirrored RAID pair is very pricey.Warnings aside. To heck with it—if the powers that be let me keep this drive...
90%
pcper.com
Updated:
2017-08-12 04:07:22
Barracuda is a name we have not heard in a good while from Seagate. Last seen on their 3TB desktop drive, it appears they thought it was time for a comeback. The company is revamping their product lines, along with launching a full round of 10TB Helium-fi...
Good Excellent sequential performance, Impressive 5-year warranty, Good (low) power consumption, Very quiet seeks, most of which were nearly inaudible *...
Bad quiet seeks lead to moderate random / IOPS performance, Price is a tad on the high side...
Bottom line PROS:Excellent sequential performance.Impressive 5-year warranty.Good (low) power consumption.Very quiet seeks, most of which were nearly inaudible *CONS:* quiet seeks lead to moderate random / IOPS performance.Price is a tad on the high side.Pricing and...
0%
legitreviews.com
Updated:
2017-08-12 04:07:22
Earlier this month Seagate announced their new ‘Guardian Series' of Hard Disk Drives (HDDs) and that the BarraCuda name was being revived! Seagate brought back the BarraCuda name in grand fashion as there is a BarraCuda Pro 10TB drive and that makes it th...
Bottom line It's been some time we've looked a a consumer 3.5″ hard drive, but we are glad that we were able to take a look at the first 10TB consumer hard drive. This is also our first time getting to try out a Helium filled drive and we have to say that we are impr...
0%
Brand Image Product code Product Stock Price from
Seagate Desktop HDD ST1000DM003 3.5" 1 TB Serial ATA III Seagate Desktop HDD ST1000DM003 3.5" 1 TB Serial ATA III
(show image)
ST1000DM003-RFB ST1000DM003 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III
(show image)
ST1000DM003 ST1000DM003 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)