Tripp Lite logo

Tripp Lite Mobile Cart Conversion Kit with Handle, Casters and Power Cord Manager for 16-Device AC and USB Charging Stations

Data-sheet quality:
created/standardized by Icecat
Product views:
73122
Info modified on:
19 Feb 2024, 22:31:27
Warranty:
5-year limited warranty
Long product name Tripp Lite Mobile Cart Conversion Kit with Handle, Casters and Power Cord Manager for 16-Device AC and USB Charging Stations:

Mobile Cart Conversion Kit with Handle, Casters and Power Cord Manager for 16-Device AC and USB Charging Stations

Tripp Lite Mobile Cart Conversion Kit with Handle, Casters and Power Cord Manager for 16-Device AC and USB Charging Stations:

The CSHANDLEKIT2 Mobile Cart Conversion Kit includes a reversible handle, rolling casters and a power cord manager that easily attach to your Tripp Lite 16-device AC or USB charging station, such as CSC16AC, CSC16ACW and CSC16USB. Perfect for schools, offices, warehouses, healthcare facilities and other locations where multiple tablets, laptops or Chromebooks are used regularly, the CSHANDLEKIT2 allows for smooth mobility of your charging station. The four rolling casters are non-marking for environments where this is mandatory. All four casters lock into place for maximum stability at rest. The casters, easy-grip handle and convenient power cord manager mount to the charging station using the included hardware. The CSHANDLEKIT2 supports a maximum load capacity of 158 kgs (350 lbs.)

Converts Your 16-Device AC or USB Charging Station Into a Mobile Cart
● Adds reversible handle, rolling casters and power cord manager to CSC16AC, CSC16ACW, CSC16USB and other compatible charging stations
● Ideal for schools, offices, warehouses, healthcare facilities and other locations where multiple tablets, laptops or Chromebooks are used regularly
● Supports a maximum load capacity of 158 kg (350 lb.)
● 4 swivel/locking casters—all are non-marking
● Comes with all necessary installation hardware

● Converts a 16-device charging station into a mobile cart
● Supports maximum load capacity of 350 lb.
● Includes reversible handle and power cord manager
● Includes 4 swivel/locking casters
● Comes with all necessary installation hardware

Package Includes

● Reversible handle
● Power cord manager
● (4) Non-marking casters, 4 in.
● (2) Caster-mounting brackets
● (2) Handle-mounting brackets
● (12) M5 screws
● (12) M5 locking washers
● (16) M6 screws
● (16) M6 locking washers
● (16) M6 flat washers
● Owner's manual

Short summary description Tripp Lite Mobile Cart Conversion Kit with Handle, Casters and Power Cord Manager for 16-Device AC and USB Charging Stations:

Tripp Lite Mobile Cart Conversion Kit with Handle, Casters and Power Cord Manager for 16-Device AC and USB Charging Stations, Portable device management cart, Black, Floor, 158.8 kg, CSC16AC, CSC16ACW, CSC16USB, 9.59 kg

Long summary description Tripp Lite Mobile Cart Conversion Kit with Handle, Casters and Power Cord Manager for 16-Device AC and USB Charging Stations:

Tripp Lite Mobile Cart Conversion Kit with Handle, Casters and Power Cord Manager for 16-Device AC and USB Charging Stations. Type: Portable device management cart, Product colour: Black, Placement: Floor. Maximum weight capacity: 158.8 kg, Compatibility: CSC16AC, CSC16ACW, CSC16USB. Weight: 9.59 kg, Package width: 472.4 mm, Package depth: 533.4 mm. Cables included: AC. Country of origin: China, Master (outer) case width: 472.4 mm, Master (outer) case length: 533.4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.