location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech 80-166705 interactive toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-166705
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-166705 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761667057
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech 80-166705 interactive toy:
This short summary of the VTech 80-166705 interactive toy data-sheet is auto-generated and uses the product title and the first six key specs.

VTech 80-166705, Boy/Girl, 0.5 yr(s)

Long summary description VTech 80-166705 interactive toy:
This is an auto-generated long summary of VTech 80-166705 interactive toy based on the first three specs of the first five spec groups.

VTech 80-166705. Battery type: AAA. Product colour: Blue

Features
Product colour *
Blue
Material
Plastic
Recommended age (min) *
0.5 yr(s)
Recommended age (max)
3 yr(s)
Recommended gender *
Boy/Girl
Assembly required
No
Suitable only for adults
No
Year
2019
Country of origin
China
Number of pieces
3 pc(s)
Weight & dimensions
Width
222.5 mm
Depth
44.1 mm
Height
190 mm
Weight
1.98 kg
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AAA
Packaging content
Batteries included
Yes
Minimum order quantity
4 pc(s)
Packaging data
Package width
254 mm
Package depth
59 mm
Package height
241 mm
Package weight
674 g
Package type
Open box
Package material
Carton
Logistics data
Pallet type
800 x 1200 mm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
171 cm
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Master (outer) cases per pallet
72 pc(s)
Pallet minimum order quantity
1 pc(s)
Pallet net weight
11.7 kg
Pallet invoice unit
Yes
Pallet orderable unit
Yes
Pallet dispatch unit
Yes
Logistics data
Master (outer) case width
271 mm
Master (outer) case length
259 mm
Master (outer) case height
261 mm
Products per master (outer) case
4 pc(s)
Master (outer) case gross weight
2.8 kg
Master (outer) case GTIN (EAN/UPC)
43417761667055
Master (outer) case minimum order quantity
1 pc(s)
Master (outer) case packaging type
Box
Master (outer) case invoice unit
Yes
Master (outer) case orderable unit
Yes
Master (outer) case dispatch unit
Yes
Other features
Minimum age
6 month(s)
Technical details
Pallet gross weight
226 kg
Supplier features
Number of packages
1
Start availability
01-01-2019
Commercial unit type
Consumer unit single
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Customs product code (TARIC)
9503005590
Packaging languages (ISO 639 format)
French
Contains food or beverage
No
Manual languages (ISO 639 format)
French
Country of importation (ISO 3166-1)
Netherlands
(cdm) Reconducted new drop
Reconducted
(cdm) Seasonalities
Permanent, Year End
(cdm) Audiences
Child
(cdm) Parental presence
Recommended
(cdm) Developped capacities
Coordination, Curiosity, Motor skills, Sensitiveness, Learn shapes, Learn to color, Learn music
(cdm) Safety directive language (2009/48/CE)
French
(cdm) Is accessory
Toy