location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kinetic Sand Dino Dig

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kinetic Sand
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dino Dig
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6025224 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:27:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kinetic Sand Dino Dig :
The long product name of Kinetic Sand Dino Dig. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kinetic Sand - Dino Dig Playset, 3+, 140 g
More>>>
Kinetic Sand Dino Dig:
The official description of Kinetic Sand Dino Dig as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mold dinos that are big and discover bones while you dig! The Kinetic Sand Dino Dig Playset lets kids travel back 65 millions years to unearth incredible fossils. But that’s not all! There’s a T-Rex dino mold for ground shaking fun. The digging tool helps kids comb through the sand and uncover incredible dino bones. And with the prehistoric themed Sandbox, there’s no clean up to worry about. Dig your way into a dino adventure with Kinetic Sand!

- Kids can mold dinos that are big and discover fossils while they dig inside the prehistoric themed sandbox!
- Use the digging tool to unearth Triceratops and T-Rex fossils!
- The Dino Dig Playset comes with Orange and Blue Kinetic Sand.
- Kinetic Sand never dries out! Safe for Kids 3+ and 100% gluten and casein free!

Short summary description Kinetic Sand Dino Dig:
This short summary of the Kinetic Sand Dino Dig data-sheet is auto-generated and uses the product title and the first six key specs.

Kinetic Sand Dino Dig, Children's kinetic sand, 3 yr(s), Multicolour

Long summary description Kinetic Sand Dino Dig:
This is an auto-generated long summary of Kinetic Sand Dino Dig based on the first three specs of the first five spec groups.

Kinetic Sand Dino Dig. Product type: Children's kinetic sand, Recommended age (min): 3 yr(s), Product colour: Multicolour. Packaging content: sandbox, 2 x animal molds,Dinosaur, 2 x toy fossils, 1 x digging tool. Package type: Closed box

Features
Product type *
Children's kinetic sand
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Product colour
Multicolour
Non-sticky
Yes
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
254 mm
Package depth
57.1 mm
Package height
266.7 mm
Package weight
740 g
Package type
Closed box
Packaging content
Packaging content
sandbox, 2 x animal molds,Dinosaur, 2 x toy fossils, 1 x digging tool