location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG2555S Inkjet A4 4800 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG2555S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0727C026 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292072419
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 353186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2022 10:02:39
The date of the most recent change of this product data-sheet in Icecat.
Canon 0727C026 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon PIXMA MG2555S Inkjet A4 4800 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 600 DPI
  • - A4
  • - Colour copying Colour scanning
  • - USB port
  • - 3.5 kg
Warranty: 2 years
Long product name Canon PIXMA MG2555S Inkjet A4 4800 x 600 DPI :
The long product name of Canon PIXMA MG2555S Inkjet A4 4800 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800 x 600 DPI, black/colour, A4, A5, B5, USB, 426 x 306 x 145 mm, 3500 g, black
More>>>
Canon PIXMA MG2555S Inkjet A4 4800 x 600 DPI:
The official description of Canon PIXMA MG2555S Inkjet A4 4800 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photo enthusiasts can enjoy bringing their pictures to life in vivid, vibrant colours on the new PIXMA MG3050 series and PIXMA MG2550S with Canon’s hybrid ink system, using dye and pigment based inks together for beautiful photos, as well as crisp, sharp text in documents. For photo-lab quality prints and fine detail in an instant, the FINE (Full-photolithography Inkjet Nozzle Engineering) cartridge ink lets you create virtually grain free, smooth prints, while XL cartridges allow you to print more pages.

Connected printers for a connected world
Using Wi-Fi connectivity, the PIXMA MG3050 series enables wireless printing from laptops and PCs as well as smartphones and tablets using the Canon PRINT app, while cloud printing means you don’t need to be in the home to get your prints started – you can print from services and social media platforms including Instagram™, Facebook™, Google Drive™ and more. Quickly connect devices at home with Access Point Mode to wirelessly use the printer without even needing to be on the same Wi-Fi network. For days when you’ve no time to spare, documents can be scanned and sent directly to your mobile device so you can take them with you.

Freedom to be creative
For creative inspiration, the PIXMA MG3050 series and PIXMA MG2550S include My Image Garden for Mac or PC, which organises all photos in one easy-to-use location before creating unique photo layouts automatically, making beautiful displays and prints possible in an instant. The printers also come with access to CREATIVE PARK PREMIUM, an online service for Canon genuine ink users featuring inspirational designs and projects from professional artists and photographers.

With the PIXMA MG3050 series, photo enthusiasts can create new 5x5” square style photo prints, perfect for framing and displaying in the home or even printing as gifts for friends and family. You also have access to Easy-PhotoPrint+ from a tablet, PC or Mac, helping you get creative using images stored on mobiles or in the cloud, with templates including greeting cards, calendars and more.

Short summary description Canon PIXMA MG2555S Inkjet A4 4800 x 600 DPI:
This short summary of the Canon PIXMA MG2555S Inkjet A4 4800 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG2555S, Inkjet, Colour printing, 4800 x 600 DPI, Colour copying, A4, Black

Long summary description Canon PIXMA MG2555S Inkjet A4 4800 x 600 DPI:
This is an auto-generated long summary of Canon PIXMA MG2555S Inkjet A4 4800 x 600 DPI based on the first three specs of the first five spec groups.

Canon PIXMA MG2555S. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 600 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 600 DPI
Print speed (ISO/IEC 24734) mono
8 ipm
Print speed (ISO/IEC 24734) colour
4 ipm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum number of copies
21 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Total number of input trays *
1
Paper input type
Paper tray
Maximum input capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18 cm
Paper handling
Recommended media weight
64 - 105, 275 g/m²
Ports & interfaces
Standard interfaces
USB
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Design
Product colour *
Black
Market positioning *
Home & office
Power
Power consumption (copying)
9 W
Power consumption (standby)
1 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Minimum RAM
1536 MB
Minimum storage drive space
3100 MB
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
426 mm
Depth
306 mm
Height
145 mm
Weight
3.5 kg
Packaging content
Drivers included
Yes
Bundled software
My Image Garden, Quick Menu, MP Driver
Logistics data
Harmonized System (HS) code
84433100
Brand Image Product code Product Stock Price from
Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI
(show image)
0727C006 MG2550S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 2 distributor(s)