location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech C922 PRO HD STREAM WEBCAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C922 PRO HD STREAM WEBCAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-001088 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206066977
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 869897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2023 09:50:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech C922 PRO HD STREAM WEBCAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium video quality every time you broadcast.
  • - Streaming broadcasts with no lag or distortion.
  • - Enjoy razor-sharp high def in every environment.
  • - Capture natural sound on calls and recorded videos.
  • - Full adjustable tabletop tripod with swivel mount. Extends to 18.5 cm.
Warranty: 2 years
Long product name Logitech C922 PRO HD STREAM WEBCAM :
The long product name of Logitech C922 PRO HD STREAM WEBCAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C922 PRO HD STREAM WEBCAM
More>>>
Logitech C922 PRO HD STREAM WEBCAM:
The official description of Logitech C922 PRO HD STREAM WEBCAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for serious streamers, the Logitech® 1080p Pro Stream Webcam lets you stream and record vibrant, true-to-life HD 1080p video that captures the most exciting details at 30fps. The video automatically adjusts to low light and two omnidirectional mics capture stereo audio from every angle.

Short summary description Logitech C922 PRO HD STREAM WEBCAM:
This short summary of the Logitech C922 PRO HD STREAM WEBCAM data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech C922 PRO HD STREAM WEBCAM, 1920 x 1080 pixels, Full HD, 60 fps, 1280x720@60fps, 1920x1080@30fps, 720p, 1080p, H.264

Long summary description Logitech C922 PRO HD STREAM WEBCAM:
This is an auto-generated long summary of Logitech C922 PRO HD STREAM WEBCAM based on the first three specs of the first five spec groups.

Logitech C922 PRO HD STREAM WEBCAM. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Maximum frame rate: 60 fps. Interface: USB, Product colour: Black, Mounting type: Clip/Stand. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks, Mobile operating systems supported: Android 5.0, Android 5.1. Width: 95 mm, Depth: 71 mm, Height: 44 mm. Package type: Box, Package width: 52.2 mm, Package depth: 115.5 mm

HD 720P AT 60FPS STREAMING
HD 720P AT 60FPS STREAMING

Serious streamers need the hyperfast frame rate of 60 fps at 720p for particularly smooth video, and that’s just what the C922 delivers. You'll be live broadcasting with no lag or distortion.

BRIGHTER IMAGES
BRIGHTER IMAGES

Equipped with HD autofocus and light correction, the C922 fine-tunes to the lighting conditions to produce razor-sharp high def images even if you’re in a dim setting.

FULL STEREOPHONICS
FULL STEREOPHONICS

Fitted with two microphones, one on either side of the camera, the C922 Pro Webcam is able to capture more realistic sound from every angle, so that your voice comes through sounding natural and clear.

INCLUDES FREE 3-MONTH XSPLIT PREMIUM LICENSE
INCLUDES FREE 3-MONTH XSPLIT PREMIUM LICENSE

By providing you with the complete set of features of both XSplit Broadcaster and XSplit Gamecaster, the C922X delivers an all-in-one live streaming solution with everything you need to start broadcasting expertly.

Performance
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
60 fps
Camera HD type *
Full HD
Resolution at capture speed
1280x720@60fps, 1920x1080@30fps
Supported video modes
720p, 1080p
Video formats supported
H.264
Photo feature
Yes
Diagonal field of view
87°
Automatic light correction
Yes
Design
Built-in microphone *
Yes
Number of microphones
2
Microphone direction type
Omnidirectional
Interface *
USB
Product colour *
Black
Mounting type *
Clip/Stand
Lens material
Glass
Built-in flash *
No
Cable length
1.8 m
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.9 Mavericks
Software
Mobile operating systems supported
Android 5.0, Android 5.1
Weight & dimensions
Width
95 mm
Depth
71 mm
Height
44 mm
Weight
162 g
Packaging data
Package type
Box
Package width
52.2 mm
Package depth
115.5 mm
Package height
86 mm
Package weight
301.3 g
Packaging content
Tripod included
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
223 mm
Master (outer) case length
245 mm
Master (outer) case height
99 mm
Master (outer) case gross weight
2.58 kg
Master (outer) case GTIN (EAN/UPC)
50992060669714
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 01:36:48
Uk has collected 37 expert reviews for Logitech C922 PRO HD STREAM WEBCAM and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techteamgb.co.uk
Updated:
2018-01-23 01:36:48
Is this the ultimate webcam? It's aimed at professional streamers, and has a pretty awesome set of features including background removal. Want one? Amazon: Check out our awesome website! Vessel: - Want to get anything nice? Be sure use to use these! Am...
94%
thestreamingblog.com
Updated:
2019-11-24 07:08:48
Streaming today's popular video game titles is becoming a big business. Certain streamers come with green screens to further showcase the game as opposed to their untidy room. But that would mean more room and money to spend.The Logitetch C922 easily erad...
Bottom line For those who stream or interested in the green screen effect at a fraction of a cost, then the C922 is recommended webcam for its price. Costing at around $100, it's a cheaper alternative compared to its uber expensive competitors. What's more, a three-m...
86%
tweaktown.com
Updated:
2019-12-07 07:39:24
Breaking into the live-streaming game can be difficult, and there are quite a few different necessities that most people would say are required to gain viewers efficiently. One of these things is being able to put a face to a name and a voice. This means...
93%
gadgetspeak.com
Updated:
2020-08-18 12:04:41
I installed it on a not that recent Windows 10 system and that involved screwing the tripod base to the camera and plugging in the hard wired USB lead and saying yes a couple of times. So anyone can do it, this means a son or daughter can purchase this on...
88%
vortez.net
Updated:
2020-08-18 12:04:41
Twitch live streaming has taken the gaming industry by storm, and while YouTube may offer live streaming support, Twitch appears to have “come into its own” by offering something totally unique Fundamental to any streamer is a trusty, reliable webcam whic...
Good 720p & 1080p modes, 60fps available with 720p, Versatile placement options, Includes an adjustable tripod, Background replacement via Personify, Long cable...
Bad Lacks 1080p 60fps, Personify needs some work...
Bottom line Logitech's C920 has been the go-to webcam for enthusiastic broadcaster and streamers, for many years now and it was only a matter of time before its successor would arrive. So, is the new C922 a worthy replacement for the highly revered C920? Yes, it is.W...
0%
goodgearguide.com.au
Updated:
2020-08-18 12:04:41
After four years, Logitech has finally retired the C920 webcam. It had a long and distinguished run—one that saw Twitch.tv move from a small Justin.tv subsidiary to a billion-dollar chunk of Amazon, while YouTube continued to secure its dominance over the...
Bottom line The C922 isn't an amazing upgrade. Hell, by most measures this is the same camera Logitech launched in 2012. But it speaks to the slow pace of the webcam industry that the C922 is all Logitech really needed to do to keep pace. It's still one of the...
0%
thunderbaylive.com
Updated:
2020-08-18 12:04:41
If you're a streamer, or if you're familiar with webcams in general, you HAVE heard of the Logitech C920. And now, they finally have a next generation model…Freshbooks link: For your unrestricted 30 day free trial, just go to and enter “Linus Tech Tips”...
0%
lanoc.org
Updated:
2018-01-23 01:36:48
If you have ever shopped for webcams you will have most likely realized that even though everyone and their mom sells a webcam, there is only one on the market that everyone recommends. The Logitech c920 has been at the top of the market for almost 5 year...
Bottom line Welp, it's official. Logitech is still the top dog in consumer webcams and they did it by not changing anything. The Logitech C922 Pro Stream Webcam has the same top of the class video performance that the C920 and the C910 before it had/have. That mean...
0%
techgage.com
Updated:
2018-01-23 01:36:48
After checking around at various online retailers, it became clear that the options are nearly limitless, as are the price tags, so today's review of the new Logitech C922 Pro Stream webcam proved to be a learning experience for me as I wasn't really sure...
Bottom line Normally I tend to leave the pricing for the last half of the wrap up, but at $99.99USD for either model on Amazon or Best Buy, the Logitech C922 Pro Stream webcam falls short of what we expected. Let's break things down. First we have the good, which...
0%
pcworld.com_techhive.com
Updated:
2018-01-23 01:36:48
A good webcam is essential if you plan to spend a lot of time video chatting with family, friends, and co-workers. While these devices have come a long way from the cheap plastic and grainy images of yore, just a handful of standalone webcams exists these...
Good Excellent lowlight capabilities, Background removal and 720p/60fps streaming are good valueadds, Same gorgeous 1080p image as the C920—and at the same price, Clear, balanced picture, Great stereo audio, 1080p video chats over Skype, Excellent video and au...
Bad Background removal is slow and errorprone, No RealSense tech means, among other things, no Windows Hello, Design could've used a more extensive overhaul, List price is on the higher end for consumer webcams, Lower frame rate required for acceptable 1080p...
90%
Laptopmag.com
Updated:
2018-01-23 01:36:48
Streaming video games has become really big business. Some streamers have elaborate setups with green screens so that they can show you more of the game rather than their messy apartments, but that takes a lot of room and money. Logitech's $99.99 C922 Pro...
Good Affordable, Dynamic background removal, Strong audio and video quality...
Bad Finicky to set up, Hard to stream in low light...
Bottom line The Logitech C922 Pro Stream Webcam may take a few tries to set up, but it's the cheapest alternative to a green screen for game streaming at an affordable price...
80%
the-gadgeteer.com
Updated:
2018-05-28 13:32:58
I used to write video chat software a few years ago, so I've seen my share of webcams. When the chance came along to review the Logitech C922 Pro Stream Webcam I jumped at the opportunity to see how good the latest webcam from Logitech really is.The Logit...
Good Excellent video picture, Can record at 1080p30fps, 720p60fps, 720p30fps, Excellent autofocus, LED's indicating that it's on, Excellent low light performance, H.264 streaming...
Bad Settings are limited, advanced users want more settings, ChromaCam software was not stable, crashed every time...
Bottom line If you really want a webcam with a great picture, this is the webcam to get. This is currently the best Logitech HD Webcam, with only the 4K Pro Webcam model ($199) being better. I really wish I had bought one of these a long time ago.Price: $79.99Where t...
0%
gadgetreview.com
Updated:
2020-08-18 12:04:41
The Logitech C9922X Pro Stream Webcam offers excellent sound and video quality. It comes with a tripod, as well as a three-month premium Xsplit license. The C922 Pro is compatible with most operating systems like Chrome OS Android, and Windows.The Logitec...
Good Great picture quality, Great sound quality, Free Xsplit license...
Bad No 4K, No privacy shade, Inconsistent background replacement...
Bottom line This webcam is perfect for streamers thanks to the 1080p resolution and dual microphones. It also has great background replacement and comes with a three-month Xsplit license. Unfortunately, it doesn't support 4K, but that shouldn't be a big issue for man...
87%
techaeris.com
Updated:
2020-08-18 12:04:41
So, you're thinking about starting to stream on Twitch and get some viewers and play with friends. You'll definitely want a webcam that will be able to display good video quality of you so people will be able to see you clearly while keeping the price und...
Good Simplistic design, Automatic low light correction, Price, Video quality...
Bad Only up to 30fps @ 1080, Not 4K...
Bottom line At the end of the day — or stream in my case — the Logitech C922 Pro Stream Webcam did its job and performed much better than I expected. While it maxes out at 1080p @ 30fps, you can always bump it down to 720p if you desire 60fps. I know some people out...
97%
pcworld.com_techhive.com
Updated:
2020-08-18 12:04:41
After four years, Logitech has finally retired the C920 webcam. It had a long and distinguished run—one that saw Twitch.tv move from a small Justin.tv subsidiary to a billion-dollar chunk of Amazon, while YouTube continued to secure its dominance over the...
Good Excellent low-light capabilities, Background removal and 720p/60fps streaming are good value-adds, Same gorgeous 1080p image as the C920—and at the same price...
Bad Background removal is slow and error-prone, No RealSense tech means, among other things, no Windows Hello, Design could've used a more extensive overhaul...
Bottom line The C922 isn't an amazing upgrade. Hell, by most measures this is the same camera Logitech launched in 2012. But it speaks to the slow pace of the webcam industry that the C922 is all Logitech really needed to do to keep pace. It's still one of the...
90%
Country Distributor
Nederland 6 distributor(s)
United Kingdom 11 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 4 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech C922 PRO HD STREAM WEBCAM:
Disclaimer

© 2018 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered.

Microsoft, Windows, and the Windows logo are trademarks of the Microsoft group of companies. Mac is a trademark of Apple Inc. FaceTime is a trademark of Apple Inc., registered in the U.S. and other countries. Android and Chrome OS are trademarks of Google Inc.

All other trademarks are the property of their respective owners.