location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech M220 SILENT

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M220 SILENT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004880 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206066212 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 501806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech M220 SILENT
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy the Sound of Silence: With the same click feel and over 90 per cent noise reduction of click sound, you’ll enjoy a silent wireless mouse experience for yourself and those around you
  • - Reliable connection: Plug-and-forget nano receiver provides a strong wireless connection up to 10 m away, while Logitech Advanced Optical Tracking ensures precise moves on almost any surface
  • - Long Battery Life: Go up to 18 months between battery changes thanks to energy-efficient engineering and save battery life as M220 SILENT mouse automatically puts itself to sleep when not in use
  • - Ambidextrous Design: M220 cordless mouse's ergonomic design offers more comfort and precision than a touchpad, is suitable for left- and right-handed users, and is small enough to toss in a bag and go
  • - Broad Compatibility: This compact wireless mouse is compatible with Windows, macOS, ChromeOS, and Linux and works instantly when you plug the USB receiver into your computer or laptop
  • - Upgrade to Logitech M330 Silent Wireless Mouse: Experience increased comfort with M330, crafted for the right hand with soft rubber grips
Warranty: 3 years
Long product name Logitech M220 SILENT :
The long product name of Logitech M220 SILENT. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M220 SILENT
More>>>
Logitech M220 SILENT:
The official description of Logitech M220 SILENT as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the same click feel and 90% noise reduction* compared to classic mice, M220 SILENT offers a quiet experience for yourself and those around you. It has a long-lasting 18-month battery life with auto-sleep and a powerful 10-metre wireless range** with 128-bit encryption between the mouse and the receiver. Plus, its small size is perfect to toss in a bag and go. Just plug the tiny USB receiver and it works with Windows®, Mac, ChromeOS™ or Linux®. Finally, the Logitech® Advanced Optical Tracking is designed for smooth and precise moves on almost any surface.

*Sound level comparison with Logitech M170. Measured by an independent lab and verified by Quiet Mark™. **Actual battery life and wireless range may vary based on your use.

Short summary description Logitech M220 SILENT:
This short summary of the Logitech M220 SILENT data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech M220 SILENT, Ambidextrous, Optical, RF Wireless, 1000 DPI, Black, Red

Long summary description Logitech M220 SILENT:
This is an auto-generated long summary of Logitech M220 SILENT based on the first three specs of the first five spec groups.

Logitech M220 SILENT. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black, Red

18-month battery life
18-month battery life

Go longer between battery changes thanks to energy efficient engineering. M220 SILENT automatically puts itself to sleep when not in use. 3

Comfortable shape. Mobile size.
Comfortable shape. Mobile size.

Ambidextrous design offers more comfort and precision than your touchpad. Its small size is perfect to toss in a bag and go.

Quiet Mark Certification
Quiet Mark Certification

Logitech is the first mouse company in the world to receive the Quiet Mark certification. This international mark of approval award program from the UK Noise Abatement Society recognizes technology designed to reduce noise.

Simple. Reliable. Strong.
Simple. Reliable. Strong.

Enjoy a wireless connection up to 10m away thanks to a plug-and-forget nano receiver. M220 SILENT features Logitech ® Advanced Optical Tracking for ultra precise moves on almost any surface. No hassle, no software needed. Works with Windows ® , Mac, ChromeOS ™ or Linux ® -based computers. 2

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Silent click
Yes
Recommended usage
Universal
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black, Red
Surface coloration
Monochromatic
Ergonomics
On/off switch
Yes
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Battery technology
Alkaline
Service life of battery
18 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows RT
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
60 mm
Depth
99 mm
Weight & dimensions
Height
39 mm
Weight
75.2 g
Receiver width
1.44 cm
Receiver depth
6.1 mm
Receiver height
1.87 cm
Receiver weight
1.8 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
87 mm
Package depth
126 mm
Package height
186 mm
Package weight
125.3 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Other features
Packaging content
Wireless mouse Nano receiver 1 AA battery (pre-installed) User documentation 2-year manufacturer's guarantee and full product support
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case GTIN (EAN/UPC)
50992060662111
Master (outer) case width
101 mm
Master (outer) case length
362 mm
Master (outer) case height
259 mm
Master (outer) case gross weight
1.47 kg
Products per pallet
1920 pc(s)
Products per intermodal container (20ft)
28560 pc(s)
Products per intermodal container (40ft)
59520 pc(s)
Products per intermodal container (40ft, HC)
74400 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-01-12 03:28:44
Uk has collected 11 expert reviews for Logitech M220 SILENT and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
macworld.com
Updated:
2018-05-09 08:55:09
I've had a love/hate relationship with mice over the years, with anything made by Apple reserved for special condemnation. (Worst offender: The infamous “hockey puck” mouse that shipped with the first iMac.) I made a habit of grabbing a new trackball with...
Good Quiet, clickfree experience on a budget, Quiet, clickfree experience on a budget, Pairs with up to three systems via Bluetooth or Unifying Receiver, Eight configurable buttons on Mac or Windows...
Bad Cheapfeeling build quality, Only available in black, Logitech Options software unavailable on Linux, Chrome OS, Android, Logitech Options software unavailable on Linux, Chrome OS, Android, Only available in black, Logitech Options software unavailable on...
Bottom line No mouse could ever pry the Magic Trackpad from my fingers, but Logitech's M720 Triathlon comes close. M220 Silent and M330 Silent Plus, on the other hand, are strictly for those who demand a quieter, click-free experience.To comment on this artic...
40%
Brand Image Product code Product Stock Price from
Logitech M220 SILENT Logitech M220 SILENT
(show image)
910-004879 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M220 SILENT Logitech M220 SILENT
(show image)
910-004878 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer Logitech M220 SILENT:
Disclaimer

Images are illustrative and may vary from actual product.

© 2016 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.