HP logo

HP rp RP2 Retail System Model 2000

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44048
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Sept 2017
Short summary description HP rp RP2 Retail System Model 2000:

HP rp RP2 Retail System Model 2000, 35.6 cm (14"), Intel® Celeron®, J1900, Intel, 2 GHz, 2 MB

Long summary description HP rp RP2 Retail System Model 2000:

HP rp RP2 Retail System Model 2000. Display diagonal: 35.6 cm (14"). Processor family: Intel® Celeron®, Processor model: J1900, Processor manufacturer: Intel. Memory slots type: SO-DIMM. Total storage capacity: 256 GB, Storage media: SSD, SSD capacity: 256 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.