location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG3052 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG3052
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1346C046
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292062946
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:44:04
The date of the most recent change of this product data-sheet in Icecat.
Canon 1346C046 user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon PIXMA MG3052 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 600 DPI
  • - A4 8 ppm
  • - Colour copying Colour scanning
  • - Google Cloud Print, PIXMA Cloud Link
  • - USB port Wi-Fi
  • - 3.5 kg
Warranty: 2 years
Long product name Canon PIXMA MG3052 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi :
The long product name of Canon PIXMA MG3052 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800 x 600 dpi, A4, A5, B5, Wi-Fi, USB, 426 x 306 x 145 mm, 3.3 kg
More>>>
Canon PIXMA MG3052 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi:
The official description of Canon PIXMA MG3052 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-In-One colour printer, scanner and copier with Wi-Fi connectivity and cloud features – ideal for home users who want the freedom to print from their tablet, smartphone, laptop, or camera.

Benefits
- Copy, print and scan with an affordable Wi-Fi All-In-One
- Connect to your smartphone or tablet with the Canon PRINT app
- Print from your favourite cloud services
- Print more pages for your money with XL ink options
- Get creative with Easy-PhotoPrint+

Effortless home printing, scanning and copying
Enter a wireless wonderland with the Canon PIXMA MG3050 series, a versatile All-In-One for printing, scanning and copying documents quickly and simply. Built for all your everyday printing needs, from text-heavy documents to colour photographs, this Wi-Fi-enabled multifunction printer is housed in a compact, desk-friendly design.

Print from your smartphone, tablet, or camera
Support for Google Cloud Print and the Canon PRINT app for iOS and Android provide printing from mobile devices. You can also print wirelessly from your WLAN PictBridge-compatible camera, while Access Point Mode means mobile users can connect to the printer even without a Wi-Fi network.

Mobile and cloud printing
Using PIXMA Cloud Link, accessed through the Canon PRINT app, you can now print from popular social network and cloud services including Facebook, Instagram, Google Drive, Dropbox, OneDrive and many more.

Cut the cost of printing
The PIXMA MG3050 series won’t cost the earth to run. Use the optional high-capacity Canon XL ink cartridges and you’ll save as much as 30% per page compared to their standard equivalents.

Get creative
Easily organise and print your photos with the My Image Garden app, while Easy-PhotoPrint+ lets you design and print greeting cards, photo collages and much more, using images from your tablet, PC or favourite cloud service.

Superb print quality
Sharp text and beautiful photos. Using vivid dye and pigment black inks, the PIXMA MG3050 series’s FINE cartridge system provides crisp document text and high-quality images in both colour and mono.

Square paper support
Want to print square photographs? It’s easy with the new 5”x5” Canon Photo Paper Plus Glossy II square media support, alongside standard A4, A5, B5, Envelopes, and Letter support.

Find out more about the Canon PIXMA MG3050 Series, its features and what it can do.
- Use and share wirelessly
- Canon PRINT app
- Optional high yield inks
- Print directly from cloud
- Square media support
- Convenient and easy to replace
- Turns on when you start printing

Short summary description Canon PIXMA MG3052 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi:
This short summary of the Canon PIXMA MG3052 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG3052, Inkjet, Colour printing, 4800 x 600 DPI, Colour copying, A4, Grey

Long summary description Canon PIXMA MG3052 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG3052 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG3052. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Grey

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum number of copies
21 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Cloud
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Total input capacity *
60 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18 cm
Recommended media weight
64 - 105, 275 g/m²
Ports & interfaces
Standard interfaces
USB, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Google Cloud Print, PIXMA Cloud Link
Performance
Card reader integrated
No
Design
Product colour *
Grey
Market positioning *
Home & office
Power
Power consumption (copying)
10 W
Power consumption (standby)
1.6 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Starter, Windows 7 Starter x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Mobile operating systems supported
Android, Windows 10 Mobile, iOS
Minimum storage drive space
3100 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
426 mm
Depth
306 mm
Height
145 mm
Weight
3.5 kg
Packaging content
Bundled software
MP Driver, My Image Garden, Quick Menu
Other features
PictBridge
Yes
Downloadable software
Easy-WebPrint EX
Noise level
46.5 dB
Brand Image Product code Product Stock Price from
Canon PIXMA MG3050 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi Canon PIXMA MG3050 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi
(show image)
1346C006 MG3050 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG3051 Inkjet A4 4800 x 600 DPI Wi-Fi Canon PIXMA MG3051 Inkjet A4 4800 x 600 DPI Wi-Fi
(show image)
1346C026 MG3051 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG3053 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi Canon PIXMA MG3053 Inkjet A4 4800 x 600 DPI 8 ppm Wi-Fi
(show image)
1346C066 MG3053 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG7753 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MG7753 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
0596C066 MG7753 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
0596C006 MG7750 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG6850 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MG6850 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
0519C006 MG6850 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG5750 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MG5750 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
0557C006 MG5750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)