Synology logo

Synology RackStation RS3617xs NAS Rack (2U) Intel® Xeon® E3 V2 Family E3-1230V2 4 GB DDR4 DiskStation Manager Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54391
Info modified on:
10 Aug 2024, 09:20:02
Warranty:
5 year warranty
Long product name Synology RackStation RS3617xs NAS Rack (2U) Intel® Xeon® E3 V2 Family E3-1230V2 4 GB DDR4 DiskStation Manager Black:

Xeon E3-1230 v2 3.3 GHz, 4 GB DDR3 ECC, 2.5/3.5" SATA III HDD/SSD, 2x USB 3.0, 2x USB 2.0, 88 x 445 x 570 mm, 13.3 kg

Short summary description Synology RackStation RS3617xs NAS Rack (2U) Intel® Xeon® E3 V2 Family E3-1230V2 4 GB DDR4 DiskStation Manager Black:

Synology RackStation RS3617xs, NAS, Rack (2U), Intel® Xeon® E3 V2 Family, E3-1230V2, 4 GB, DDR4

Long summary description Synology RackStation RS3617xs NAS Rack (2U) Intel® Xeon® E3 V2 Family E3-1230V2 4 GB DDR4 DiskStation Manager Black:

Synology RackStation RS3617xs. Type: NAS. Chassis type: Rack (2U). Processor family: Intel® Xeon® E3 V2 Family, Processor model: E3-1230V2, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR4. Operating system installed: DiskStation Manager

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.