location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RX1217RP disk array Rack (2U) Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX1217RP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX1217RP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711174722310 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 23:21:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Synology RX1217RP user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Synology RX1217RP disk array Rack (2U) Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U) Black, Grey
  • - Hot-swap drive bays
  • - 500 W
Warranty: 5 Years
Long product name Synology RX1217RP disk array Rack (2U) Black, Grey :
The long product name of Synology RX1217RP disk array Rack (2U) Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12x 3.5"/2.5" HDD/SSD, 88 x 430.5 x 692 mm, 12.7 kg, 2x 500 W
More>>>
Short summary description Synology RX1217RP disk array Rack (2U) Black, Grey:
This short summary of the Synology RX1217RP disk array Rack (2U) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RX1217RP, 13.4 kg, Rack (2U), Black, Grey

Long summary description Synology RX1217RP disk array Rack (2U) Black, Grey:
This is an auto-generated long summary of Synology RX1217RP disk array Rack (2U) Black, Grey based on the first three specs of the first five spec groups.

Synology RX1217RP. Chassis type: Rack (2U). Number of storage drives supported: 12, Supported storage drive types: HDD & SSD, Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III. Width: 430.5 mm, Depth: 692 mm, Height: 88 mm, Weight: 13.4 kg. Product colour: Black, Grey

Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)