location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRobot Roomba 615 robot vacuum 0.6 L Bagless Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRobot Check ‘iRobot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roomba 615
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ROOMBA615 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060359283245
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘iRobot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRobot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iRobot Roomba 615 robot vacuum 0.6 L Bagless Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless 0.6 L Black, Silver
  • - Number of brushes: 2
  • - 59.4 dB
  • - Nickel-Metal Hydride (NiMH) Charging time: 3 h
More>>>
Short summary description iRobot Roomba 615 robot vacuum 0.6 L Bagless Black, Silver:
This short summary of the iRobot Roomba 615 robot vacuum 0.6 L Bagless Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

iRobot Roomba 615, Bagless, Black, Silver, Round, 0.6 L, 59.4 dB, Nickel-Metal Hydride (NiMH)

Long summary description iRobot Roomba 615 robot vacuum 0.6 L Bagless Black, Silver:
This is an auto-generated long summary of iRobot Roomba 615 robot vacuum 0.6 L Bagless Black, Silver based on the first three specs of the first five spec groups.

iRobot Roomba 615. Dust container type: Bagless, Product colour: Black, Silver, Shape: Round. Dust capacity (total): 0.6 L, Noise level: 59.4 dB. Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 3 h. Diameter: 34 cm, Height: 92 mm, Weight: 3.6 kg

Source Testseek summary Average rating
Reviews
Updated:
2019-12-16 05:12:59
Uk has collected 3 expert reviews for iRobot Roomba 615 robot vacuum 0.6 L Bagless Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
iRobot

iRobot Roomba 605 robot vacuum 0.5 L Bagless Black, White
(show image)
R605040 Roomba 605 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Italia 1 distributor(s)