Tripp Lite logo

Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, Black, 0.31 m

Data-sheet quality:
created/standardized by Icecat
Product views:
79258
Info modified on:
10 Aug 2024, 09:22:20
Warranty:
Lifetime limited warranty
Long product name Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, Black, 0.31 m:

USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, Black, 0.31 m

Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, Black, 0.31 m:

The U060-001-KPA-BK USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable allows you to terminate a USB Type-A connection in a universal keystone wallplate or panel. Or you can use the included panel mount adapter to convert the female keystone jack port for installation in a motherboard, podium or kiosk. The angled connector makes it easy to install in tight spaces. Ideal for giving your conference room, classroom, home theater room or retail establishment a professional, tidy look, this 0.31 m (1-ft.) cable can complete an in-wall run and keep components out of sight in a closet or another room to eliminate cable clutter. Molded nickel-plated connectors with gold-plated contacts offer optimal signal transfer. Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.

Mounts a USB 2.0 Port in a Fixed Location
● USB-A female keystone jack connector snaps easily into universal keystone wallplate or panel
● Included panel mount adapter allows installation in motherboard, podium or kiosk
● Hides components out of sight to eliminate cable clutter
● Angled female connector for easy installation in tight spaces
● Compatible with all USB-A cables

Premium Construction for Superior Signal Transfer
● Premium foil and braid shielding for error-free signal quality and EMI/RFI protection
● Molded nickel-plated connectors with gold-plated contacts
● Integral strain relief for long life
● Twisted 28/24 AWG data/power lines
● Rugged PVC jacket

● Angled female connector for easy installation in tight spaces
● Gold-plated contacts for optimal signal transfer
● Panel mount adapter for securing to podium or kiosk
● Keystone design for snapping into standard wallplate
● Compatible with all USB-A cables

Package Includes

● U060-001-KPA-BK USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable (F/F), 0.31 m (1-ft.)

Short summary description Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, Black, 0.31 m:

Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, Black, 0.31 m, 0.3 m, USB A, USB A, USB 2.0, Female/Female, Black

Long summary description Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, Black, 0.31 m:

Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, Black, 0.31 m. Cable length: 0.3 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Female/Female, Connector contacts plating: Gold, Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.