location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U060-000-KPA-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332195692 show
Category:
There are two types of electrical socket couplers. Appliance couplers enable the use of standard inlets and country-specific cord sets which allow manufacturers to produce the same appliance for many markets, where only the cord set has to be changed for a particular market. Interconnection couplers allow a power supply from a piece of equipment or an appliance to be made available to other equipment or appliances.
Electrical Socket Couplers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 13:02:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Angled female connector for easy installation in tight spaces
  • - Gold-plated contacts for optimal signal transfer
  • - Panel mount adapter for securing to podium or kiosk
  • - Keystone design for snapping into standard wallplate
  • - Compatible with all USB-A cables
Warranty: Lifetime limited
Long product name Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black :
The long product name of Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black
More>>>
Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black:
The official description of Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U060-000-KPA-BK USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler connects two USB-A cables to create one longer connection. Its keystone design snaps easily into the cutout of a wallplate or panel. The angled connector makes the coupler easy to install in tight spaces. This coupler also comes with an optional panel mount adapter for securing the coupler to a podium or kiosk. Compatible with all USB-A cables, the U060-000-KPA-BK features molded nickel-plated connectors with gold-plated contacts for optimal signal transfer.

Short summary description Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black:
This short summary of the Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black, 10 g, 12.7 mm, 177.8 mm, 228.6 mm, 355.6 mm, 25.4 mm

Long summary description Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black:
This is an auto-generated long summary of Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black based on the first three specs of the first five spec groups.

Tripp Lite USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F), Black. Package weight: 10 g, Package depth: 12.7 mm, Package width: 177.8 mm. Master (outer) case width: 355.6 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 431.8 mm

Technical details
Product colour
Black
Sockets quantity *
1
Country of origin
China
Weight & dimensions
Package weight
10 g
Package depth
12.7 mm
Package width
177.8 mm
Package height
228.6 mm
Logistics data
Master (outer) case width
355.6 mm
Master (outer) case length
25.4 mm
Master (outer) case height
431.8 mm
Master (outer) case gross weight
180 g
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332195699
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)