Tripp Lite logo

Tripp Lite N024-01K-BK Cat5e 350 MHz Solid Core Plenum-Rated (UTP) PVC Bulk Ethernet Cable - Black, 1000 ft. (304.8 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
84698
Info modified on:
10 Aug 2024, 09:21:01
Bullet Points Tripp Lite N024-01K-BK Cat5e 350 MHz Solid Core Plenum-Rated (UTP) PVC Bulk Ethernet Cable - Black, 1000 ft. (304.8 m):
  • - Ideal for all horizontal wiring applications
  • - Rated for 350 MHz/1 Gbps communications
  • - High-quality 24 AWG 4-pair solid copper wire
  • - Plenum-rated PVC jacket
  • - Meets IEEE 802.3ab and ANSI/EIA/TIA 568 standards
Warranty:
Lifetime limited
Long product name Tripp Lite N024-01K-BK Cat5e 350 MHz Solid Core Plenum-Rated (UTP) PVC Bulk Ethernet Cable - Black, 1000 ft. (304.8 m):

Cat5e 350 MHz Solid Core Plenum-Rated (UTP) PVC Bulk Ethernet Cable - Black, 1000 ft. (304.8 m), TAA

Tripp Lite N024-01K-BK Cat5e 350 MHz Solid Core Plenum-Rated (UTP) PVC Bulk Ethernet Cable - Black, 1000 ft. (304.8 m):

Perfect Solution for Cat5/5e Premise Applications in Air Ducts and Drop Ceilings
Designed for fast transmission and excellent signal quality throughout your LAN
Delivers speeds up to 350 MHz/1 Gbps
Ideal for all horizontal wiring applications, including 10/100/1000 Base-T Ethernet, 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications

Premium Construction for Superior Performance
Made from 24 AWG copper wire
4-pair solid UTP
Plenum-rated PVC jacket
Meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e, draft 11)

Short summary description Tripp Lite N024-01K-BK Cat5e 350 MHz Solid Core Plenum-Rated (UTP) PVC Bulk Ethernet Cable - Black, 1000 ft. (304.8 m):

Tripp Lite N024-01K-BK Cat5e 350 MHz Solid Core Plenum-Rated (UTP) PVC Bulk Ethernet Cable - Black, 1000 ft. (304.8 m), 304.8 m, Cat5e, U/UTP (UTP), Black

Long summary description Tripp Lite N024-01K-BK Cat5e 350 MHz Solid Core Plenum-Rated (UTP) PVC Bulk Ethernet Cable - Black, 1000 ft. (304.8 m):

Tripp Lite N024-01K-BK Cat5e 350 MHz Solid Core Plenum-Rated (UTP) PVC Bulk Ethernet Cable - Black, 1000 ft. (304.8 m). Cable length: 304.8 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Data transfer rate: 1000 Mbit/s, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.