location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC APCRBC152 UPS battery Sealed Lead Acid (VRLA) 12 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APCRBC152
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APCRBC152 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304317616 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 360969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2024 02:06:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC APCRBC152 UPS battery Sealed Lead Acid (VRLA) 12 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - APC APCRBC152
  • - Battery technology: Sealed Lead Acid (VRLA)
  • - Battery voltage: 12 V
  • - Number of batteries included: 1 pc(s)
  • - Weight: 15.3 kg
Warranty: 1 year
Long product name APC APCRBC152 UPS battery Sealed Lead Acid (VRLA) 12 V :
The long product name of APC APCRBC152 UPS battery Sealed Lead Acid (VRLA) 12 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Replacement battery cartridge #152
More>>>
APC APCRBC152 UPS battery Sealed Lead Acid (VRLA) 12 V:
The official description of APC APCRBC152 UPS battery Sealed Lead Acid (VRLA) 12 V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Replacement battery cartridge #152

APC Replacement battery cartridge #152

Genuine APC RBC(TM) are tested and certified for compatibility to restore UPS performance to the original specifications.

Includes : Installation guide

Short summary description APC APCRBC152 UPS battery Sealed Lead Acid (VRLA) 12 V:
This short summary of the APC APCRBC152 UPS battery Sealed Lead Acid (VRLA) 12 V data-sheet is auto-generated and uses the product title and the first six key specs.

APC APCRBC152, Sealed Lead Acid (VRLA), 12 V, 1 pc(s), 480 VAh, 15.3 kg, 210 mm

Long summary description APC APCRBC152 UPS battery Sealed Lead Acid (VRLA) 12 V:
This is an auto-generated long summary of APC APCRBC152 UPS battery Sealed Lead Acid (VRLA) 12 V based on the first three specs of the first five spec groups.

APC APCRBC152. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 12 V, Number of batteries included: 1 pc(s). Weight: 15.3 kg, Width: 210 mm, Height: 76 mm. Package width: 343 mm, Package height: 203 mm, Package depth: 635 mm

Features
Battery technology *
Sealed Lead Acid (VRLA)
Battery voltage *
12 V
Battery capacity
480 VAh
Number of batteries included *
1 pc(s)
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
15.3 kg
Width
210 mm
Height
76 mm
Depth
762 mm
Packaging data
Package width
343 mm
Packaging data
Package height
203 mm
Package depth
635 mm
Package weight
17.6 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Logistics data
Harmonized System (HS) code
85044095
Brand Image Product code Product Stock Price from
APC SRT96RMBP UPS battery Lead acid 96 V APC SRT96RMBP UPS battery Lead acid 96 V
(show image)
SRT96RMBP SRT96RMBP 0.00
(excl. VAT)
0 (incl. VAT)
APC SRT96BP UPS battery Lead acid 96 V APC SRT96BP UPS battery Lead acid 96 V
(show image)
SRT96BP SRT96BP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)