location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-AMCU internal solid state drive 960 GB 2.5" SAS MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-AMCU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-AMCU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063937868
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 400-AMCU internal solid state drive 960 GB 2.5" SAS MLC :
The long product name of DELL 400-AMCU internal solid state drive 960 GB 2.5" SAS MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

960GB SAS SSD 12Gb/S
More>>>
DELL 400-AMCU internal solid state drive 960 GB 2.5" SAS MLC:
The official description of DELL 400-AMCU internal solid state drive 960 GB 2.5" SAS MLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase the storage capacity of your system with this SSD from Dell. It enables users to store large amounts of data. This drive delivers enhanced data transfer speeds.

Compatibility
This product is compatible with the following systems:
- PowerEdge M910
- PowerEdge R320
- PowerEdge R420
- PowerEdge R420XR
- PowerEdge R620
- PowerEdge R715
- PowerEdge R720
- PowerEdge R815
- PowerEdge R820
- PowerEdge R920
- PowerEdge R930
- PowerEdge T320
- PowerEdge T630
- PowerVault MD1220
- PowerVault MD3220
- PowerVault MD3220i
- PowerVault MD3420

Short summary description DELL 400-AMCU internal solid state drive 960 GB 2.5" SAS MLC:
This short summary of the DELL 400-AMCU internal solid state drive 960 GB 2.5" SAS MLC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-AMCU, 960 GB, 2.5", 12 Gbit/s

Long summary description DELL 400-AMCU internal solid state drive 960 GB 2.5" SAS MLC:
This is an auto-generated long summary of DELL 400-AMCU internal solid state drive 960 GB 2.5" SAS MLC based on the first three specs of the first five spec groups.

DELL 400-AMCU. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s

Features
SSD capacity *
960 GB
SSD form factor *
2.5"
Interface *
SAS
Memory type *
MLC
Features
Data transfer rate
12 Gbit/s
Hot-swap
Yes
Other features
Internal
Yes
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL 400-AMCU internal solid state drive 960 GB 2.5" SAS MLC:
Disclaimer

Actual configuration might differ from illustration